74HC245D,653 alternative parts: 74LVC126AS14-13
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NEXPERIA - 74HC245D,653 - TRANSCEIVER, OCTAL, 3-STATE O/P, SOIC-20 | Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SO T/R |
Factory Lead Time: | 4 Weeks | 12 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-SOIC (0.295, 7.50mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 20 | 14 |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74HC | 74LVC |
Published: | 2011 | 2010 |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 14 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Additional Feature: | WITH DIRECTION CONTROL | - |
Voltage - Supply: | 2V~6V | 1.65V~3.6V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 4 |
Supply Voltage: | 5V | 3.3V |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | 74HC245 | - |
Pin Count: | 20 | 14 |
Qualification Status: | Not Qualified | - |
Output Type: | 3-State | 3-State |
Supply Voltage-Max (Vsup): | 6V | 5.5V |
Supply Voltage-Min (Vsup): | 2V | - |
Load Capacitance: | 50pF | - |
Number of Ports: | 2 | 2 |
Family: | HC/UH | LVC/LCX/Z |
Logic Type: | Transceiver, Non-Inverting | Buffer, Non-Inverting |
Output Polarity: | TRUE | - |
Number of Bits per Element: | 8 | 1 |
Height Seated (Max): | 2.65mm | - |
Width: | 7.5mm | 3.895mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Contact Plating: | - | Tin |
Pbfree Code: | - | yes |
Packing Method: | - | TAPE AND REEL |
Polarity: | - | Non-Inverting |
Power Supplies: | - | 3.3V |
Propagation Delay: | - | 14.1 ns |
Quiescent Current: | - | 40μA |
Turn On Delay Time: | - | 14.1 ns |
Logic Function: | - | Buffer, Inverting |
Number of Inputs: | - | 4 |
Prop. Delay@Nom-Sup: | - | 6 ns |
Control Type: | - | ENABLE HIGH |
Length: | - | 8.635mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

74HC245D,653
(In Stock: 1436)
Nexperia USA Inc.United States