74HC245D,653 alternative parts: N74F245D,602
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | NEXPERIA - 74HC245D,653 - TRANSCEIVER, OCTAL, 3-STATE O/P, SOIC-20 | IC TRANSCVR NON-INVERT 5.5V 20SO |
Factory Lead Time: | 4 Weeks | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-SOIC (0.295, 7.50mm Width) | 20-SOIC (0.295, 7.50mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 20 | - |
Number of Elements: | 1 | 1 |
Operating Temperature: | -40°C~125°C TA | 0°C~70°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Series: | 74HC | 74F |
Published: | 2011 | 1999 |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | NICKEL PALLADIUM GOLD |
Additional Feature: | WITH DIRECTION CONTROL | WITH DIRECTION CONTROL; IOL = 20MA @ VOL = 0.5V FOR PORT A; IOH = 3MA @ VOH = 2.4V FOR PORT A |
Voltage - Supply: | 2V~6V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | 74HC245 | 74F245 |
Pin Count: | 20 | 20 |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | 3-State | 3-State |
Supply Voltage-Max (Vsup): | 6V | 5.5V |
Supply Voltage-Min (Vsup): | 2V | 4.5V |
Load Capacitance: | 50pF | 50pF |
Number of Ports: | 2 | 2 |
Family: | HC/UH | F/FAST |
Logic Type: | Transceiver, Non-Inverting | Transceiver, Non-Inverting |
Output Polarity: | TRUE | TRUE |
Number of Bits per Element: | 8 | 8 |
Height Seated (Max): | 2.65mm | 2.65mm |
Width: | 7.5mm | 7.5mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
JESD-30 Code: | - | R-PDSO-G20 |
Power Supplies: | - | 5V |
Max I(ol): | - | 0.064 A |
Prop. Delay@Nom-Sup: | - | 7 ns |
Propagation Delay (tpd): | - | 7 ns |
Control Type: | - | COMMON CONTROL |
Count Direction: | - | BIDIRECTIONAL |
Translation: | - | N/A |

74HC245D,653
(In Stock: 1436)
Nexperia USA Inc.United States