74HC75D,652 alternative parts: 74AHC74D,118
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC QUAD BIST TRANSP LATCH 16SOIC | IC FF D-TYPE DUAL 1BIT 14SO |
Factory Lead Time: | 4 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 16 | 14 |
Operating Temperature: | -40°C~125°C | -40°C~125°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Series: | 74HC | 74AHC |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 14 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Voltage - Supply: | 2V~6V | 2V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | 260 |
Number of Functions: | 2 | - |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 30 |
Base Part Number: | 74HC75 | 74AHC74 |
Pin Count: | 16 | - |
Output Type: | Differential | Differential |
Circuit: | 2:2 | - |
Supply Voltage-Max (Vsup): | 6V | - |
Supply Voltage-Min (Vsup): | 2V | - |
Output Current: | 5.2mA | - |
Number of Bits: | 2 | - |
Family: | HC/UH | AHC |
Logic Type: | D-Type Transparent Latch | - |
Output Polarity: | COMPLEMENTARY | - |
Trigger Type: | HIGH LEVEL | Positive Edge |
Independent Circuits: | 2 | - |
Delay Time - Propagation: | 11ns | - |
Length: | 9.9mm | 8.65mm |
Height Seated (Max): | 1.75mm | - |
Width: | 3.9mm | 3.9mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Contact Plating: | - | Gold |
Mount: | - | Surface Mount |
Clock-Edge Trigger Type: | - | Positive Edge |
Published: | - | 2013 |
Type: | - | D-Type |
Function: | - | Set(Preset) and Reset |
Operating Supply Voltage: | - | 5V |
Polarity: | - | Non-Inverting |
Voltage: | - | 5V |
Number of Circuits: | - | 2 |
Clock Frequency: | - | 115MHz |
Propagation Delay: | - | 20 ns |
Quiescent Current: | - | 2μA |
Turn On Delay Time: | - | 7.4 ns |
Logic Function: | - | AND, D-Type, Flip-Flop |
Output Characteristics: | - | 3-STATE |
Number of Bits per Element: | - | 1 |
Max Propagation Delay @ V, Max CL: | - | 9.3ns @ 5V, 50pF |
Input Capacitance: | - | 3pF |
Number of Output Lines: | - | 1 |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

74HC75D,652
(In Stock: 47)
Nexperia USA Inc.Qty
Unit Price
Ext Price
1
$0.678688
$0.68
10
$0.640272
$6.40
100
$0.604030
$60.40
500
$0.569840
$284.92
1000
$0.537584
$537.58
Minimum: 1 Multiples: 1
Unit Price: $0.678688
Ext Price: $0.68
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools