74HCT14T14-13 alternative parts: 74HCT04T14-13

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER GATE HEX 14TSSOP
IC INVERTER GATE HEX 14TSSOP
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-TSSOP (0.173, 4.40mm Width)
14-TSSOP (0.173, 4.40mm Width)
Number of Pins:
14
14
Logic Level-High:
1.9V ~ 2.1V
2V
Logic Level-Low:
0.5V ~ 0.6V
0.8V
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74HCT
74HCT
Published:
2013
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
HTS Code:
8542.39.00.01
8542.39.00.01
Voltage - Supply:
4.5V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
6
6
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
40
40
Pin Count:
14
14
Operating Supply Voltage:
5V
5V
Number of Circuits:
6
6
Propagation Delay:
34 ns
22 ns
Quiescent Current:
40μA
40μA
Turn On Delay Time:
51 ns
29 ns
Family:
HCT
HCT
Logic Function:
Inverter, Schmitt Trigger
Inverter, Schmitt Trigger
Logic Type:
Inverter
Inverter
Max Propagation Delay @ V, Max CL:
34ns @ 4.5V, 50pF
22ns @ 4.5V, 50pF
Current - Quiescent (Max):
20μA
20μA
Schmitt Trigger Input:
Yes
-
Height:
1.05mm
-
Length:
5.1mm
5mm
Width:
4.5mm
4.4mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Height Seated (Max):
-
1.2mm
74HCT14T14-13

74HCT14T14-13

(In Stock: 7500)

Diodes Incorporated

Qty

Unit Price

Ext Price

  • 1

    $0.186474

    $0.19

  • 10

    $0.175919

    $1.76

  • 100

    $0.165961

    $16.60

  • 500

    $0.156567

    $78.28

  • 1000

    $0.147705

    $147.70

Minimum: 1 Multiples: 1

Unit Price: $0.186474

Ext Price: $0.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity