76384-313LF alternative parts: TSW-113-14-G-S

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN HEADER 13POS .100 STR GOLD
SAMTEC TSW-113-14-G-S Board-To-Board Connector, Vertical, TSW Series, 13 Contacts, Header, 2.54 mm, Through Hole, 1 Rows
Factory Lead Time:
9 Weeks
0 Weeks
Contact Plating:
Gold
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Contact Shape:
Square
Square
Housing Material:
Thermoplastic
Polyester
Contact Finish Mating:
Gold, GXT™
Gold
Contact Length-Mating:
0.197 5.00mm
0.320 8.13mm
Contact Materials:
Copper Alloy
Phosphor Bronze
Insulation Materials:
Thermoplastic, Glass Filled
Polybutylene Terephthalate (PBT)
Voltage Rated:
1kV
-
Packaging:
Tube
Bulk
Series:
Dubox™
TSW
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
Header
Header
Number of Positions:
13
13
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-40°C
-
Color:
Black
-
Number of Rows:
1
1
Gender:
Male
Male
Fastening Type:
Friction Lock
Push-Pull
Contact Type:
Male Pin
Male Pin
Pitch:
2.54mm
-
Orientation:
Straight
Straight
Depth:
5mm
2.54mm
Insulation Height:
0.368 9.35mm
0.100 2.54mm
Style:
Board to Cable/Wire
Board to Board or Cable
Number of Positions Loaded:
All
All
Current Rating:
3A
-
Pitch - Mating:
0.100 2.54mm
0.100 2.54mm
Insulation Color:
Black
-
Contact Length - Post:
0.134 3.40mm
0.110 2.79mm
Shrouding:
Shrouded - 2 Wall
Unshrouded
Number of Contacts:
13
-
Contact Finish - Post:
Tin
-
Housing Color:
Black
Black
Lead Length:
3.4mm
-
Overall Contact Length:
0.411 10.44mm
0.530 13.46mm
Max Voltage Rating (AC):
1kV
550V
Mating Post Length:
5mm
-
Length:
32.02mm
33.02mm
Width:
4.7mm
2.54mm
Contact Finish Thickness - Mating:
30.0μin 0.76μm
10.0μin 0.25μm
Contact Finish Thickness - Post:
78.7μin 2.00μm
3.00μin 0.076μm
Material Flammability Rating:
UL94 V-0
UL94 V-0
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Operating Temperature:
-
-55°C~125°C
Published:
-
2005
JESD-609 Code:
-
e4
ECCN Code:
-
EAR99
HTS Code:
-
8536.69.40.40
MIL Conformance:
-
NO
DIN Conformance:
-
NO
IEC Conformance:
-
NO
Filter Feature:
-
NO
Mixed Contacts:
-
NO
Option:
-
GENERAL PURPOSE
Number of Conductors:
-
ONE
Reliability:
-
COMMERCIAL
Number Of PCB Rows:
-
1
Lead Pitch:
-
2.54mm
PCB Contact Pattern:
-
RECTANGULAR
Body Breadth:
-
0.098 inch
UL Flammability Code:
-
94V-0
Max Current Rating:
-
7.6A
REACH SVHC:
-
No SVHC
76384-313LF

76384-313LF

(In Stock: 4216)

Amphenol ICC (FCI)

Qty

Unit Price

Ext Price

  • 1

    $1.819559

    $1.82

  • 10

    $1.716565

    $17.17

  • 100

    $1.619401

    $161.94

  • 500

    $1.527737

    $763.87

  • 1000

    $1.441261

    $1,441.26

Minimum: 1 Multiples: 1

Unit Price: $1.819559

Ext Price: $1.82

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity