93C46B/P alternative parts: 93C46B-I/P
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Microchip 93C46B/P Serial EEPROM Memory1kbit 200ns 4.5 to 5.5 V 8-Pin PDIP | MICROCHIP - 93C46B-I/P - SERIAL EEPROM, 1KBIT, 2MHZ, DIP-8 |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | 0°C~70°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Published: | 2001 | 2004 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | 1000000 ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS | 1000000 ERASE/WRITE CYCLES; DATA RETENTION > 200 YEARS |
Voltage - Supply: | 4.5V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | 2.54mm |
Base Part Number: | 93C46B | 93C46B |
Pin Count: | 8 | 8 |
Operating Supply Voltage: | 5V | 5V |
Power Supplies: | 5V | 5V |
Interface: | Serial | Serial |
Memory Size: | 1Kb 64 x 16 | 1Kb 64 x 16 |
Nominal Supply Current: | 2mA | 2mA |
Clock Frequency: | 2MHz | 2MHz |
Access Time: | 200 ns | 250 ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | SPI | SPI |
Output Characteristics: | 3-STATE | - |
Write Cycle Time - Word, Page: | 2ms | 2ms |
Density: | 1 kb | 1 kb |
Standby Current-Max: | 0.000001A | 0.000001A |
Serial Bus Type: | MICROWIRE | MICROWIRE |
Endurance: | 1000000 Write/Erase Cycles | 1000000 Write/Erase Cycles |
Write Cycle Time-Max (tWC): | 2ms | 6ms |
Data Retention Time-Min: | 200 | 200 |
Write Protection: | SOFTWARE | SOFTWARE |
Height: | 4.953mm | 4.953mm |
Length: | 10.16mm | 10.16mm |
Width: | 7.112mm | 7.112mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Usage Level: | - | Industrial grade |

93C46B/P
(In Stock: 8700)
Microchip TechnologyQty
Unit Price
Ext Price
1
$1.193895
$1.19
10
$1.126316
$11.26
100
$1.062562
$106.26
500
$1.002417
$501.21
1000
$0.945677
$945.68
Minimum: 1 Multiples: 1
Unit Price: $1.193895
Ext Price: $1.19
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools