93LC66C-I/SN alternative parts: 93LC66CT-I/SN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
EEPROM Serial-Microwire 4K-bit 512 x 8/256 x 16 3.3V/5V 8-Pin SOIC N Tube
IC EEPROM 4KBIT 3MHZ 8SOIC
Factory Lead Time:
6 Weeks
7 Weeks
Contact Plating:
Tin
Tin
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Number of Pins:
8
8
Memory Types:
Non-Volatile
Non-Volatile
Published:
2005
2005
Packaging:
Tube
Tape & Reel (TR)
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
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
Voltage - Supply:
2.5V~5.5V
2.5V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
2.5V
2.5V
Terminal Pitch:
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
93LC66C
93LC66C
Pin Count:
8
8
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3/5V
3/5V
Interface:
Serial
Serial
Memory Size:
4Kb 512 x 8 256 x 16
4Kb 512 x 8 256 x 16
Nominal Supply Current:
2mA
2mA
Clock Frequency:
3MHz
3MHz
Access Time:
200 ns
200 ns
Memory Format:
EEPROM
EEPROM
Memory Interface:
SPI
SPI
Organization:
256X16
256X16
Write Cycle Time - Word, Page:
6ms
6ms
Density:
4 kb
4 kb
Standby Current-Max:
0.000001A
0.000001A
Serial Bus Type:
MICROWIRE
MICROWIRE
Endurance:
1000000 Write/Erase Cycles
1000000 Write/Erase Cycles
Write Cycle Time-Max (tWC):
6ms
6ms
Data Retention Time-Min:
200
200
Write Protection:
SOFTWARE
SOFTWARE
Width:
3.9mm
3.9mm
Length:
4.9mm
4.9mm
Height:
1.5mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
REACH SVHC:
No SVHC
-
Lead Free:
Lead Free
Lead Free
Memory Width:
-
16
Alternate Memory Width:
-
8
Height Seated (Max):
-
1.75mm
93LC66C-I/SN

93LC66C-I/SN

(In Stock: 1100)

Microchip Technology