93LC66C-I/SN alternative parts: M93C66-WMN6TP
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | EEPROM Serial-Microwire 4K-bit 512 x 8/256 x 16 3.3V/5V 8-Pin SOIC N Tube | EEPROM Serial-Microwire 4K-Bit 512 x 8/256 x 16 3.3V/5V 8-Pin SOIC |
Factory Lead Time: | 6 Weeks | 13 Weeks |
Contact Plating: | Tin | Gold |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | Surface Mount |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Published: | 2005 | - |
Packaging: | Tube | Tape & Reel (TR) |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Voltage - Supply: | 2.5V~5.5V | 2.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 2.5V | 5V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 30 |
Base Part Number: | 93LC66C | M93C66 |
Pin Count: | 8 | 8 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Power Supplies: | 3/5V | - |
Interface: | Serial | Serial |
Memory Size: | 4Kb 512 x 8 256 x 16 | 4Kb 512 x 8 256 x 16 |
Nominal Supply Current: | 2mA | 2mA |
Clock Frequency: | 3MHz | 2MHz |
Access Time: | 200 ns | 200 ns |
Memory Format: | EEPROM | EEPROM |
Memory Interface: | SPI | SPI |
Organization: | 256X16 | 256X16 |
Write Cycle Time - Word, Page: | 6ms | 5ms |
Density: | 4 kb | 4 kb |
Standby Current-Max: | 0.000001A | 0.000005A |
Serial Bus Type: | MICROWIRE | MICROWIRE |
Endurance: | 1000000 Write/Erase Cycles | 1000000 Write/Erase Cycles |
Write Cycle Time-Max (tWC): | 6ms | 5ms |
Data Retention Time-Min: | 200 | 40 |
Write Protection: | SOFTWARE | SOFTWARE |
Width: | 3.9mm | 3.9mm |
Length: | 4.9mm | 4.9mm |
Height: | 1.5mm | 1.25mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No |
REACH SVHC: | No SVHC | - |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 7 months ago) |
Usage Level: | - | Industrial grade |
Operating Supply Voltage: | - | 5V |

93LC66C-I/SN
(In Stock: 1100)
Microchip TechnologyUnited States