A1203LLHLT-T alternative parts: A1102LLHLT-T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ALLEGRO MICROSYSTEMS A1203LLHLT-T Hall Effect Sensor, Bipolar, 25 mA, SOT-23, 3 Pins, 3.8 V, 24 V | ALLEGRO MICROSYSTEMS A1102LLHLT-T Hall Effect Switch, Unipolar Switch, Switch, 180 G, 125 G, 3.8 V, 24 V, SOT-23 |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23W | SOT-23W |
Number of Pins: | 3 | 3 |
Test Conditions: | -40°C ~ 150°C | -40°C ~ 150°C |
Usage Level: | Automotive grade | - |
Operating Temperature: | -40°C~150°C TA | -40°C~150°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2006 | 2008 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Type: | Bipolar Switch | Unipolar Switch |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Voltage - Supply: | 3.8V~24V | 3.8V~24V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 12V | 12V |
Terminal Pitch: | 0.95mm | 0.95mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Function: | Latch | Unipolar Switch |
Qualification Status: | Not Qualified | - |
Output Type: | Open Drain | Open Drain |
Max Output Current: | 25mA | 25mA |
Supply Voltage-Max (Vsup): | 24V | 24V |
Operating Supply Current: | 7.5mA | 7.5mA |
Polarization: | North Pole, South Pole | South Pole |
Output Current: | 25mA | 20mA |
Max Supply Current: | 7.5mA | 7.5mA |
Screening Level: | AEC-Q100 | - |
Sensing Range: | 9.5mT Trip, -9.5mT Release | 24.5mT Trip, 6mT Release |
Length: | 2.98mm | 2.98mm |
Width: | 1.91mm | 1.91mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Termination: | - | SMD/SMT |
Additional Feature: | - | REVERSE BATTERY PROTECTION |
Radiation Hardening: | - | No |

A1203LLHLT-T
(In Stock: 625)
Allegro MicroSystemsUnited States