AD202JY alternative parts: AD202KY
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - AD202JY - AMP ISOLATION, 2KHZ, 11SIL | IC, ISOLATION AMPLIFIER, 2KHZ, SIP-10 - More Details |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 26 Weeks | 26 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 38-SIP, 10 Leads, Offset Leads | 38-SIP, 10 Leads, Offset Leads |
Number of Pins: | 10 | 10 |
Number of Elements: | 1 | 1 |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tube |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 10 | 10 |
Termination: | Through Hole | - |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 2GOhm | 2GOhm |
Terminal Position: | ZIG-ZAG | ZIG-ZAG |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Base Part Number: | AD202 | AD202 |
Pin Count: | 10 | 10 |
Operating Supply Voltage: | 15V | 15V |
Number of Circuits: | 2 | 2 |
Max Supply Voltage: | 16.5V | 16.5V |
Min Supply Voltage: | 13.5V | 13.5V |
Operating Supply Current: | 5mA | 5mA |
Nominal Supply Current: | 35mA | 5mA |
Amplifier Type: | Isolation | Isolation |
Common Mode Rejection Ratio: | 130 dB | 130 dB |
Current - Input Bias: | 30pA | 30pA |
Output Current per Channel: | 400μA | 400μA |
Input Offset Voltage (Vos): | 15mV | 5mV |
Voltage Gain: | 40dB | 40dB |
-3db Bandwidth: | 2MHz | 2MHz |
Isolation Voltage: | 750V | 1.5kV |
Height: | 15.9mm | 15.9mm |
Length: | 52.8mm | 52.8mm |
Width: | 6.6mm | 6.6mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Max Supply Current: | - | 5mA |

AD202JY
(In Stock: 10)
Analog Devices Inc.United States