AD202JY alternative parts: AD204KY

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - AD202JY - AMP ISOLATION, 2KHZ, 11SIL
IC OPAMP ISOLATION 4 CIRC 10SIP
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
26 Weeks
26 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
38-SIP, 10 Leads, Offset Leads
38-SIP, 10 Leads, Offset Leads
Number of Pins:
10
10
Number of Elements:
1
1
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
10
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Resistance:
2GOhm
2GOhm
Terminal Position:
ZIG-ZAG
ZIG-ZAG
Number of Functions:
1
1
Supply Voltage:
15V
15V
Base Part Number:
AD202
AD204
Pin Count:
10
10
Operating Supply Voltage:
15V
-
Number of Circuits:
2
4
Max Supply Voltage:
16.5V
-
Min Supply Voltage:
13.5V
-
Operating Supply Current:
5mA
-
Nominal Supply Current:
35mA
-
Amplifier Type:
Isolation
Isolation
Common Mode Rejection Ratio:
130 dB
130 dB
Current - Input Bias:
30pA
30pA
Output Current per Channel:
400μA
2mA
Input Offset Voltage (Vos):
15mV
5mV
Voltage Gain:
40dB
40dB
-3db Bandwidth:
2MHz
5MHz
Isolation Voltage:
750V
1.5kV
Height:
15.9mm
15.9mm
Length:
52.8mm
52.8mm
Width:
6.6mm
6.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Bandwidth:
-
5 kHz
Input Voltage Noise Density:
-
50nV/sqrt Hz
AD202JY

AD202JY

(In Stock: 10)

Analog Devices Inc.