AD202JY alternative parts: KA4558STU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - AD202JY - AMP ISOLATION, 2KHZ, 11SIL
IC OPAMP GP 2 CIRCUIT 9SIP
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
-
Factory Lead Time:
26 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
38-SIP, 10 Leads, Offset Leads
10-SSIP Module, 9 Leads, Formed Leads
Number of Pins:
10
9
Number of Elements:
1
-
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tube
Pbfree Code:
no
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
10
-
Termination:
Through Hole
-
ECCN Code:
EAR99
-
Resistance:
2GOhm
-
Terminal Position:
ZIG-ZAG
-
Number of Functions:
1
-
Supply Voltage:
15V
-
Base Part Number:
AD202
KA4558
Pin Count:
10
-
Operating Supply Voltage:
15V
22V
Number of Circuits:
2
2
Max Supply Voltage:
16.5V
-
Min Supply Voltage:
13.5V
-
Operating Supply Current:
5mA
3.5mA
Nominal Supply Current:
35mA
5.8mA
Amplifier Type:
Isolation
General Purpose
Common Mode Rejection Ratio:
130 dB
70 dB
Current - Input Bias:
30pA
30nA
Output Current per Channel:
400μA
-
Input Offset Voltage (Vos):
15mV
2mV
Voltage Gain:
40dB
106.02dB
-3db Bandwidth:
2MHz
-
Isolation Voltage:
750V
-
Height:
15.9mm
-
Length:
52.8mm
-
Width:
6.6mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
RoHS Compliant
Lead Free:
Contains Lead
Lead Free
Slew Rate:
-
1.2V/μs
Max Dual Supply Voltage:
-
22V
AD202JY

AD202JY

(In Stock: 10)

Analog Devices Inc.