AD210AN alternative parts: AD210JN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - AD210AN - IC, ISOLATION AMP, 20KHZ, 1V/US, DIP-30 | IC OPAMP ISOLATION 1 CIRC 12DIP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 20 Weeks | 20 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 38-DIP (0.800, 20.32mm), 12 Leads | 38-DIP (0.800, 20.32mm), 12 Leads |
Number of Pins: | 12 | 12 |
Number of Elements: | 2 | 2 |
Operating Temperature: | -25°C~85°C | -25°C~85°C |
Packaging: | Tube | Tube |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 12 | 12 |
Termination: | Through Hole | Through Hole |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 1 TΩ | 1 TΩ |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Base Part Number: | AD210 | AD210 |
Pin Count: | 12 | 12 |
Operating Supply Voltage: | 15V | 15V |
Number of Channels: | 1 | 1 |
Operating Supply Current: | 50mA | 50mA |
Nominal Supply Current: | 50mA | 50mA |
Slew Rate: | 1V/μs | 1V/μs |
Amplifier Type: | Isolation | Isolation |
Common Mode Rejection Ratio: | 120 dB | 120 dB |
Current - Input Bias: | 30pA | 30pA |
Voltage - Supply, Single/Dual (±): | 14.25V~15.75V | 14.25V~15.75V |
Output Current per Channel: | 5mA | 5mA |
Input Offset Voltage (Vos): | 15mV | 5mV |
Bandwidth: | 20 kHz | 20 kHz |
Voltage Gain: | 40dB | 40dB |
-3db Bandwidth: | 15MHz | 15MHz |
Dual Supply Voltage: | 15V | - |
Isolation Voltage: | 15V | 1.5kV |
Common Mode Voltage-Max: | 3500V | - |
Height: | 8.91mm | 8.91mm |
Length: | 53.3mm | 53.3mm |
Width: | 25mm | 25.4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin |
Voltage - Input Offset: | - | 15mV |

AD210AN
(In Stock: 2766)
Analog Devices Inc.United States