AD210AN alternative parts: TC7650CPD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES - AD210AN - IC, ISOLATION AMP, 20KHZ, 1V/US, DIP-30
IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
-
Factory Lead Time:
20 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
38-DIP (0.800, 20.32mm), 12 Leads
14-DIP (0.300, 7.62mm)
Number of Pins:
12
14
Number of Elements:
2
2
Operating Temperature:
-25°C~85°C
0°C~70°C
Packaging:
Tube
Tube
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
12
14
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Resistance:
1 TΩ
1 TΩ
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
15V
5V
Base Part Number:
AD210
TC7650
Pin Count:
12
14
Operating Supply Voltage:
15V
8V
Number of Channels:
1
1
Operating Supply Current:
50mA
2mA
Nominal Supply Current:
50mA
3.5mA
Slew Rate:
1V/μs
2.5V/μs
Amplifier Type:
Isolation
Zero-Drift
Common Mode Rejection Ratio:
120 dB
120 dB
Current - Input Bias:
30pA
1.5pA
Voltage - Supply, Single/Dual (±):
14.25V~15.75V
4.5V~16V ±2.25V~8V
Output Current per Channel:
5mA
-
Input Offset Voltage (Vos):
15mV
5μV
Bandwidth:
20 kHz
2MHz
Voltage Gain:
40dB
130dB
-3db Bandwidth:
15MHz
-
Dual Supply Voltage:
15V
-
Isolation Voltage:
15V
-
Common Mode Voltage-Max:
3500V
-
Height:
8.91mm
4.06mm
Length:
53.3mm
19.56mm
Width:
25mm
6.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Published:
-
2002
JESD-609 Code:
-
e3
Terminal Finish:
-
Matte Tin (Sn)
Power Supplies:
-
+-5V
Power Dissipation:
-
800mW
Architecture:
-
CHOPPER-STAB
Neg Supply Voltage-Nom (Vsup):
-
-5V
Unity Gain BW-Nom:
-
2000 kHz
Average Bias Current-Max (IIB):
-
0.0004μA
Power Supply Rejection Ratio (PSRR):
-
120dB
Low-Offset:
-
YES
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
9V
Voltage - Input Offset:
-
0.7μV
Gain:
-
130 dB
Low-Bias:
-
YES
Micropower:
-
NO
Programmable Power:
-
NO
AD210AN

AD210AN

(In Stock: 2766)

Analog Devices Inc.