AD210AN alternative parts: TC7652CPD
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES - AD210AN - IC, ISOLATION AMP, 20KHZ, 1V/US, DIP-30 | IC OPAMP ZERO-DRIFT 1 CIRC 14DIP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | - |
Factory Lead Time: | 20 Weeks | 6 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 38-DIP (0.800, 20.32mm), 12 Leads | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 12 | 14 |
Number of Elements: | 2 | - |
Operating Temperature: | -25°C~85°C | 0°C~70°C |
Packaging: | Tube | Tube |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 12 | - |
Termination: | Through Hole | - |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 1 TΩ | 1 TΩ |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 5V |
Base Part Number: | AD210 | TC7652 |
Pin Count: | 12 | 14 |
Operating Supply Voltage: | 15V | 8V |
Number of Channels: | 1 | - |
Operating Supply Current: | 50mA | 1mA |
Nominal Supply Current: | 50mA | 3mA |
Slew Rate: | 1V/μs | 1V/μs |
Amplifier Type: | Isolation | Zero-Drift |
Common Mode Rejection Ratio: | 120 dB | 120 dB |
Current - Input Bias: | 30pA | 30pA |
Voltage - Supply, Single/Dual (±): | 14.25V~15.75V | 5V~16V ±2.5V~8V |
Output Current per Channel: | 5mA | - |
Input Offset Voltage (Vos): | 15mV | 5μV |
Bandwidth: | 20 kHz | - |
Voltage Gain: | 40dB | 150dB |
-3db Bandwidth: | 15MHz | - |
Dual Supply Voltage: | 15V | - |
Isolation Voltage: | 15V | - |
Common Mode Voltage-Max: | 3500V | - |
Height: | 8.91mm | 4.06mm |
Length: | 53.3mm | 19.56mm |
Width: | 25mm | 6.6mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Published: | - | 1998 |
JESD-609 Code: | - | e3 |
Terminal Finish: | - | Matte Tin (Sn) |
Power Supplies: | - | +-5V |
Number of Circuits: | - | 1 |
Power Dissipation: | - | 800mW |
Architecture: | - | CHOPPER-STAB |
Neg Supply Voltage-Nom (Vsup): | - | -5V |
Unity Gain BW-Nom: | - | 400 kHz |
Power Supply Rejection Ratio (PSRR): | - | 120dB |
Low-Offset: | - | YES |
Frequency Compensation: | - | YES |
Supply Voltage Limit-Max: | - | 9V |
Voltage - Input Offset: | - | 2mV |
Low-Bias: | - | YES |
Micropower: | - | NO |
Max Frequency: | - | 550Hz |
Programmable Power: | - | NO |
Number of Amplifiers: | - | 2 |

AD210AN
(In Stock: 2766)
Analog Devices Inc.United States