AD5592RBRUZ alternative parts: AD5593RBRUZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DAC/ADC 12BIT OCT SPI 16TSSOP
ANALOG DEVICES - AD5593RBRUZ - CONFIGURABLE ADC/DAC, 12BIT, TSSOP-16
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-TSSOP (0.173, 4.40mm Width)
16-TSSOP (0.173, 4.40mm Width)
Number of Pins:
16
16
Weight:
172.98879mg
172.98879mg
Operating Temperature:
-40°C~105°C
-40°C~105°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
Type:
ADC, DAC
ADC, DAC
Voltage - Supply:
2.7V~5.5V
1.8V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
3V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD5592
AD5593
Pin Count:
16
16
Supply Voltage-Max (Vsup):
5.5V
5.5V
Supply Voltage-Min (Vsup):
2.7V
2.7V
Interface:
SPI, Serial
I2C, SPI, Serial
Number of Bits:
12
12
Supply Type:
Single
Analog, Digital
Data Interface:
SPI
I2C
Sampling Rate:
400 ksps
400 ksps
Settling Time:
6 μs
6 μs
Sampling Rate (Per Second):
400k
-
Integral Nonlinearity (INL):
2 LSB
2 LSB
Number of Converters:
9
9
Voltage Supply Source:
Single Supply
Analog Digital
Signal to Noise Ratio (SNR):
81 dB
81 dB
Number of ADC Channels:
8
-
Resolution (Bits):
12 b
12 b
Height:
1.05mm
1.05mm
Length:
5.1mm
5.1mm
Width:
4.5mm
4.5mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Output Type:
-
Digital
Reference Voltage:
-
2.5V
Number of A/D Converters:
-
1
Number of DAC Channels:
-
8
AD5592RBRUZ

AD5592RBRUZ

(In Stock: 2)

Analog Devices Inc.