AD5592RBRUZ alternative parts: DAC108S085CIMT/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DAC/ADC 12BIT OCT SPI 16TSSOP | IC DAC 10BIT V-OUT 16TSSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 16 | 16 |
Weight: | 172.98879mg | - |
Operating Temperature: | -40°C~105°C | -40°C~125°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
Type: | ADC, DAC | - |
Voltage - Supply: | 2.7V~5.5V | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.65mm | - |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD5592 | DAC108S085 |
Pin Count: | 16 | 16 |
Supply Voltage-Max (Vsup): | 5.5V | - |
Supply Voltage-Min (Vsup): | 2.7V | - |
Interface: | SPI, Serial | SPI |
Number of Bits: | 12 | 10 |
Supply Type: | Single | Single |
Data Interface: | SPI | SPI, DSP |
Sampling Rate: | 400 ksps | 2.5 MHz |
Settling Time: | 6 μs | 6μs |
Sampling Rate (Per Second): | 400k | - |
Integral Nonlinearity (INL): | 2 LSB | 2 LSB |
Number of Converters: | 9 | 8 |
Voltage Supply Source: | Single Supply | - |
Signal to Noise Ratio (SNR): | 81 dB | - |
Number of ADC Channels: | 8 | - |
Resolution (Bits): | 12 b | - |
Height: | 1.05mm | 1.2mm |
Length: | 5.1mm | 5mm |
Width: | 4.5mm | 4.4mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
ECCN Code: | - | EAR99 |
Output Type: | - | Voltage - Buffered |
Operating Supply Voltage: | - | 5V |
Polarity: | - | Unipolar |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 2.7V |
Architecture: | - | String DAC |
Converter Type: | - | D/A CONVERTER |
Reference Type: | - | External |
Differential Output: | - | No |
Resolution: | - | 1.25 B |
Voltage - Supply, Analog: | - | 2.7V~5.5V |
Voltage - Supply, Digital: | - | 2.7V~5.5V |
Power Consumption: | - | 1.95mW |
Linearity Error-Max (EL): | - | 0.1953% |
Input Bit Code: | - | BINARY |
INL/DNL (LSB): | - | ±0.5, +0.08/-0.04 |
Input Format: | - | SERIAL |
Thickness: | - | 1mm |

AD5592RBRUZ
(In Stock: 2)
Analog Devices Inc.United States