AD5592RBRUZ alternative parts: DAC108S085CIMTX/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DAC/ADC 12BIT OCT SPI 16TSSOP
DAC 10BIT MCRPWR OCT R-R 16TSSOP
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-TSSOP (0.173, 4.40mm Width)
16-TSSOP (0.173, 4.40mm Width)
Number of Pins:
16
16
Weight:
172.98879mg
-
Operating Temperature:
-40°C~105°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
Type:
ADC, DAC
-
Voltage - Supply:
2.7V~5.5V
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
3V
Terminal Pitch:
0.65mm
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
AD5592
DAC108S085
Pin Count:
16
16
Supply Voltage-Max (Vsup):
5.5V
-
Supply Voltage-Min (Vsup):
2.7V
-
Interface:
SPI, Serial
SPI
Number of Bits:
12
10
Supply Type:
Single
Single
Data Interface:
SPI
SPI, DSP
Sampling Rate:
400 ksps
2.5 MHz
Settling Time:
6 μs
6μs
Sampling Rate (Per Second):
400k
-
Integral Nonlinearity (INL):
2 LSB
2 LSB
Number of Converters:
9
8
Voltage Supply Source:
Single Supply
-
Signal to Noise Ratio (SNR):
81 dB
-
Number of ADC Channels:
8
-
Resolution (Bits):
12 b
-
Height:
1.05mm
1.2mm
Length:
5.1mm
5mm
Width:
4.5mm
4.4mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
ECCN Code:
-
EAR99
Output Type:
-
Voltage - Buffered
Polarity:
-
Unipolar
Power Supplies:
-
3/5V
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
2.7V
Architecture:
-
String DAC
Converter Type:
-
D/A CONVERTER
Reference Type:
-
External
Differential Output:
-
No
Resolution:
-
1.25 B
Voltage - Supply, Analog:
-
2.7V~5.5V
Voltage - Supply, Digital:
-
2.7V~5.5V
Power Consumption:
-
1.95mW
Linearity Error-Max (EL):
-
0.1953%
Input Bit Code:
-
BINARY
INL/DNL (LSB):
-
±0.5, +0.08/-0.04
Input Format:
-
SERIAL
Thickness:
-
1mm
AD5592RBRUZ

AD5592RBRUZ

(In Stock: 2)

Analog Devices Inc.