AD5754AREZ alternative parts: AD5754BREZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DAC 16BIT DSP/SRL 24TSSOP
DAC 4-CH Resistor-String 16-bit 24-Pin TSSOP EP Tube
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
10 Weeks
16 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TSSOP (0.173, 4.40mm Width) Exposed Pad
24-TSSOP (0.173, 4.40mm Width) Exposed Pad
Number of Pins:
24
24
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
iCMOS®
iCMOS®
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
24
24
ECCN Code:
EAR99
EAR99
Terminal Finish:
MATTE TIN
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
AD5754
AD5754
Pin Count:
24
24
Output Type:
Voltage - Buffered
Voltage - Buffered
Operating Supply Voltage:
15V
5.5V
Polarity:
Bipolar, Unipolar
Bipolar, Unipolar
Interface:
SPI
SPI, Serial
Max Supply Voltage:
16.5V
16.5V
Min Supply Voltage:
2.7V
4.5V
Nominal Supply Current:
2.5mA
2.5mA
Power Dissipation:
310mW
310mW
Number of Bits:
16
16
Max Output Voltage:
21.6V
21.6V
Min Input Voltage:
2V
2V
Slew Rate:
3.5 V/μs
3.5 V/μs
Architecture:
String DAC
String DAC
Max Input Voltage:
3V
3V
Converter Type:
D/A CONVERTER
D/A CONVERTER
Reference Type:
External
External
Data Interface:
SPI, DSP
SPI, DSP
Differential Output:
No
No
Resolution:
2 B
2 B
Sampling Rate:
100 ksps
100 ksps
Voltage - Supply, Analog:
±4.5V~16.5V
±4.5V~16.5V
Min Output Voltage:
10V
10V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.5V
Settling Time:
12μs
12μs
Max Dual Supply Voltage:
16.5V
16.5V
Integral Nonlinearity (INL):
16 LSB
16 LSB
Min Dual Supply Voltage:
4.5V
4.5V
Input Bit Code:
BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY
BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY
Dual Supply Voltage:
9V
-
Number of Converters:
4
4
Conversion Rate:
100 ksps
100 ksps
INL/DNL (LSB):
±16 (Max), ±1 (Max)
±16 (Max), ±1 (Max)
Negative Supply Voltage-Nom:
-5V
-5V
Input Format:
SERIAL
-
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
85°C
-
Height:
1.2mm
1.05mm
Length:
7.8mm
7.9mm
Width:
4.4mm
4.5mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Contact Plating:
-
Tin
Surface Mount:
-
YES
Max Power Dissipation:
-
310mW
Power Supplies:
-
3/5+-5/+-15V
AD5754AREZ

AD5754AREZ

(In Stock: 310)

Analog Devices Inc.