AD5754AREZ alternative parts: AD5754RBREZ-REEL7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DAC 16BIT DSP/SRL 24TSSOP | DAC 4-CH Resistor-String 16-bit 24-Pin TSSOP EP T/R |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 4 weeks ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad |
Number of Pins: | 24 | 24 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | iCMOS® | iCMOS® |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 24 | 24 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | MATTE TIN | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | AD5754 | AD5754 |
Pin Count: | 24 | 24 |
Output Type: | Voltage - Buffered | Voltage - Buffered |
Operating Supply Voltage: | 15V | - |
Polarity: | Bipolar, Unipolar | Bipolar, Unipolar |
Interface: | SPI | SPI, Serial |
Max Supply Voltage: | 16.5V | 16.5V |
Min Supply Voltage: | 2.7V | 4.5V |
Nominal Supply Current: | 2.5mA | - |
Power Dissipation: | 310mW | 310mW |
Number of Bits: | 16 | 16 |
Max Output Voltage: | 21.6V | 21.6V |
Min Input Voltage: | 2V | 2V |
Slew Rate: | 3.5 V/μs | 3.5 V/μs |
Architecture: | String DAC | String DAC |
Max Input Voltage: | 3V | 3V |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Reference Type: | External | External, Internal |
Data Interface: | SPI, DSP | SPI, DSP |
Differential Output: | No | No |
Resolution: | 2 B | 2 B |
Sampling Rate: | 100 ksps | 1.1 Msps |
Voltage - Supply, Analog: | ±4.5V~16.5V | ±4.5V~16.5V |
Min Output Voltage: | 10V | 10V |
Voltage - Supply, Digital: | 2.7V~5.5V | 2.7V~5.5V |
Settling Time: | 12μs | 12μs |
Max Dual Supply Voltage: | 16.5V | 16.5V |
Integral Nonlinearity (INL): | 16 LSB | 16 LSB |
Min Dual Supply Voltage: | 4.5V | 4.5V |
Input Bit Code: | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY | BINARY, OFFSET BINARY, 2'S COMPLEMENT BINARY |
Dual Supply Voltage: | 9V | - |
Number of Converters: | 4 | 4 |
Conversion Rate: | 100 ksps | 1.1 Msps |
INL/DNL (LSB): | ±16 (Max), ±1 (Max) | ±16 (Max), ±1 (Max) |
Negative Supply Voltage-Nom: | -5V | -5V |
Input Format: | SERIAL | - |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 85°C | - |
Height: | 1.2mm | - |
Length: | 7.8mm | 7.8mm |
Width: | 4.4mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Tin |
Surface Mount: | - | YES |
Max Power Dissipation: | - | 310mW |
Power Supplies: | - | 3/5+-5/+-15V |
Supply Type: | - | Dual |
Height Seated (Max): | - | 1.2mm |

AD5754AREZ
(In Stock: 310)
Analog Devices Inc.United States