AD620ARZ-REEL7 alternative parts: MAX9919FASA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP INSTR 1MHZ 8SOIC
Current Sense Amplifiers Neg 20V-75V Uni-/Bi Directional CSAmp
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
-
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width) Exposed Pad
Number of Pins:
8
8
Number of Elements:
1
-
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
-
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Resistance:
10GOhm
-
Max Power Dissipation:
650mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
15V
5V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
AD620
MAX9919
Pin Count:
8
8
Operating Supply Voltage:
18V
-
Operating Supply Current:
1.3mA
1mA
Nominal Supply Current:
900μA
1mA
Power Dissipation:
650mW
-
Slew Rate:
1.2V/μs
0.9V/μs
Amplifier Type:
Instrumentation
Current Sense
Common Mode Rejection Ratio:
93 dB
96 dB
Current - Input Bias:
500pA
175μA
Voltage - Supply, Single/Dual (±):
4.6V~36V ±2.3V~18V
4.5V~5.5V
Output Current per Channel:
18mA
-
Input Offset Voltage (Vos):
30mV
400μV
Neg Supply Voltage-Nom (Vsup):
-15V
-
Average Bias Current-Max (IIB):
0.0025μA
250μA
Power Supply Rejection Ratio (PSRR):
140dB
-
Voltage - Input Offset:
30μV
-
-3db Bandwidth:
1MHz
-
Dual Supply Voltage:
15V
-
Voltage Gain-Min:
1
-
Voltage Gain-Nom:
10
-
Non-linearity-Max:
0.004%
-
Length:
4.9mm
4.98mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
Surface Mount:
-
YES
Published:
-
2012
Output Type:
-
Rail-to-Rail
Number of Circuits:
-
1
Max Supply Current:
-
2.2mA
Bandwidth:
-
250 kHz
Supply Voltage Limit-Max:
-
6V
Height:
-
1.58mm
Width:
-
3.99mm
REACH SVHC:
-
Unknown
AD620ARZ-REEL7

AD620ARZ-REEL7

(In Stock: 120)

Analog Devices Inc.