AD7193BRUZ-REEL alternative parts: ADS1248IPW
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ADC 24BIT SPI 4.8KHZ 28TSSOP | IC ADC 24BIT SIGMA-DELTA 28TSSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 12 Weeks | 6 Weeks |
Contact Plating: | Tin | Gold |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 28 | 28 |
Number of Elements: | 1 | 1 |
Operating Temperature: | -40°C~105°C | -40°C~105°C |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 28 | 28 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 17.5mW | 2.3mW |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD7193 | ADS1248 |
Pin Count: | 28 | 28 |
Qualification Status: | Not Qualified | - |
Polarity: | Bipolar | Bipolar |
Power Supplies: | 3/53.3/5V | 5V |
Configuration: | MUX-PGA-ADC | MUX-PGA-ADC |
Number of Channels: | 4 | 4 |
Interface: | SPI | - |
Max Supply Voltage: | 5.25V | 5V |
Min Supply Voltage: | 3V | 3V |
Power Dissipation: | 17.5mW | 2.3mW |
Number of Bits: | 24 | 24 |
Input Type: | Differential, Pseudo-Differential | Differential, Single Ended |
Min Input Voltage: | 1V | - |
Architecture: | Sigma-Delta | Sigma-Delta |
Number of Inputs: | 4, 8 | 4, 7 |
Max Input Voltage: | 5.25V | - |
Converter Type: | ADC, DELTA-SIGMA | ADC, DELTA-SIGMA |
Supply Type: | Analog, Digital | Analog, Digital, Dual, Single |
Reference Type: | External | External, Internal |
Data Interface: | SPI, DSP | SPI |
Resolution: | 3 B | 3 B |
Sampling Rate: | 4.8 ksps | 2 ksps |
Voltage - Supply, Analog: | 3V~5.25V | 2.7V~5.25V |
Voltage - Supply, Digital: | 2.7V~5.25V | 2.7V~5.25V |
Number of Analog In Channels: | 4 | 8 |
Output Bit Code: | BINARY, OFFSET BINARY | 2'S COMPLEMENT BINARY |
Output Format: | SERIAL | SERIAL |
Features: | PGA | PGA, Temperature Sensor |
Length: | 9.7mm | 9.7mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Operating Supply Voltage: | - | 3.3V |
Nominal Supply Current: | - | 230μA |
Reference Voltage: | - | 2.048V |
Sampling Rate (Per Second): | - | 2k |
Power Consumption: | - | 2.3mW |
Dual Supply Voltage: | - | 2.5V |
Conversion Rate: | - | 2 ksps |
Max Supply Voltage (DC): | - | 5.25V |
Differential Nonlinearity: | - | 1 LSB |
Min Supply Voltage (DC): | - | 2.7V |
Width: | - | 4.4mm |
Height: | - | 1.2mm |
Thickness: | - | 1mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

AD7193BRUZ-REEL
(In Stock: 5)
Analog Devices Inc.United States