AD7777ARZ-REEL alternative parts: AD7776AR-REEL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ADC 10BIT 4CHAN HS 28SOIC | IC ADC 10BIT 1CH HS 24-SOIC |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | - |
Factory Lead Time: | 10 Weeks | - |
Contact Plating: | Tin | Lead, Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SOIC (0.295, 7.50mm Width) | 24-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 28 | 24 |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 28 | 24 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 75mW | 75mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 240 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD7777 | AD7776 |
Pin Count: | 28 | 24 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 5V | 5V |
Power Supplies: | 5V | 5V |
Configuration: | MUX-S/H-ADC | MUX-S/H-ADC |
Number of Channels: | 4 | 1 |
Max Supply Voltage: | 5.25V | 5.25V |
Min Supply Voltage: | 4.75V | 4.75V |
Power Dissipation: | 75mW | 75mW |
Number of Bits: | 10 | 10 |
Input Type: | Single Ended | Single Ended |
Min Input Voltage: | 1.9V | - |
Architecture: | SAR | SAR |
Max Input Voltage: | 2.1V | - |
Converter Type: | ADC, PROPRIETARY METHOD | ADC, PROPRIETARY METHOD |
Supply Type: | Single | Single |
Reference Type: | External, Internal | External, Internal |
Data Interface: | Parallel | Parallel |
Resolution: | 1.25 B | 1.25 B |
Sampling Rate: | 378 ksps | 378 ksps |
Number of Analog In Channels: | 4 | 1 |
Output Bit Code: | 2'S COMPLEMENT BINARY | 2'S COMPLEMENT BINARY |
Linearity Error-Max (EL): | 0.0977% | 0.0977% |
Integral Nonlinearity (INL): | 1 LSB | 1 LSB |
Sample and Hold / Track and Hold: | TRACK | TRACK |
Number of A/D Converters: | 1 | - |
Ratio - S/H:ADC: | 2:1 | 1:1 |
Signal to Noise Ratio (SNR): | 57 dB | 57 dB |
Differential Nonlinearity: | 1 LSB | 1 LSB |
Features: | Simultaneous Sampling | - |
Height Seated (Max): | 2.65mm | 2.65mm |
Width: | 7.5mm | 7.5mm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Voltage - Supply, Analog: | - | 5V |
Analog Input Voltage-Max: | - | 3V |
Analog Input Voltage-Min: | - | 1V |
Radiation Hardening: | - | No |

AD7777ARZ-REEL
(In Stock: 31)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$39.191907
$39.19
10
$36.973497
$369.73
100
$34.880658
$3,488.07
500
$32.906281
$16,453.14
1000
$31.043661
$31,043.66
Minimum: 1 Multiples: 1
Unit Price: $39.191907
Ext Price: $39.19
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools