AD7777ARZ-REEL alternative parts: TLC0820AIDW
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ADC 10BIT 4CHAN HS 28SOIC | IC 8 BIT A/D MOD FLASH 20-SOIC |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 10 Weeks | 6 Weeks |
Contact Plating: | Tin | Gold |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SOIC (0.295, 7.50mm Width) | 20-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 28 | 20 |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 28 | 20 |
ECCN Code: | EAR99 | EAR99 |
Max Power Dissipation: | 75mW | 37.5mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD7777 | TLC0820 |
Pin Count: | 28 | 20 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 5V | 5V |
Power Supplies: | 5V | 5V |
Configuration: | MUX-S/H-ADC | S/H-ADC |
Number of Channels: | 4 | 1 |
Max Supply Voltage: | 5.25V | 8V |
Min Supply Voltage: | 4.75V | 4.5V |
Power Dissipation: | 75mW | - |
Number of Bits: | 10 | 8 |
Input Type: | Single Ended | Single Ended |
Min Input Voltage: | 1.9V | - |
Architecture: | SAR | Flash |
Max Input Voltage: | 2.1V | - |
Converter Type: | ADC, PROPRIETARY METHOD | - |
Supply Type: | Single | Single |
Reference Type: | External, Internal | External |
Data Interface: | Parallel | Parallel |
Resolution: | 1.25 B | 1 B |
Sampling Rate: | 378 ksps | 392 ksps |
Number of Analog In Channels: | 4 | 1 |
Output Bit Code: | 2'S COMPLEMENT BINARY | BINARY |
Linearity Error-Max (EL): | 0.0977% | - |
Integral Nonlinearity (INL): | 1 LSB | 1 LSB |
Sample and Hold / Track and Hold: | TRACK | TRACK |
Number of A/D Converters: | 1 | - |
Ratio - S/H:ADC: | 2:1 | 1:1 |
Signal to Noise Ratio (SNR): | 57 dB | - |
Differential Nonlinearity: | 1 LSB | 1 LSB |
Features: | Simultaneous Sampling | - |
Height Seated (Max): | 2.65mm | - |
Width: | 7.5mm | 7.5mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Surface Mount: | - | YES |
Series: | - | LinCMOS™ |
Polarity: | - | Unipolar |
Nominal Supply Current: | - | 7.5mA |
Voltage - Supply, Analog: | - | 4.5V~8V |
Voltage - Supply, Digital: | - | 4.5V~8V |
Sampling Rate (Per Second): | - | 392k |
Power Consumption: | - | 37.5mW |
Number of Converters: | - | 3 |
Conversion Rate: | - | 392 ksps |
Max Supply Voltage (DC): | - | 8V |
Min Supply Voltage (DC): | - | 4.5V |
Height: | - | 2.65mm |
Length: | - | 12.8mm |
Thickness: | - | 2.35mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

AD7777ARZ-REEL
(In Stock: 31)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$39.191907
$39.19
10
$36.973497
$369.73
100
$34.880658
$3,488.07
500
$32.906281
$16,453.14
1000
$31.043661
$31,043.66
Minimum: 1 Multiples: 1
Unit Price: $39.191907
Ext Price: $39.19
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools