AD8033AKSZ-REEL7 alternative parts: AD8029AKS-R2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP VFB 80MHZ RRO SC70-5 | IC OP AMP GP RR 125MHZ SC70-6 |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | - |
Factory Lead Time: | 8 Weeks | - |
Contact Plating: | Gold | Lead, Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 6-TSSOP, SC-88, SOT-363 |
Surface Mount: | YES | - |
Number of Pins: | 5 | 6 |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | FastFET™ | - |
JESD-609 Code: | e4 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 6 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | TAPE AND REEL |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 240 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD8033 | AD8029 |
Pin Count: | 5 | 6 |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Number of Channels: | 1 | - |
Operating Supply Current: | 3.5mA | 1.4mA |
Nominal Supply Current: | 3.5mA | - |
Output Current: | 5mA | - |
Quiescent Current: | 3.5mA | - |
Slew Rate: | 80V/μs | 63V/μs |
Amplifier Type: | Voltage Feedback | General Purpose |
Common Mode Rejection Ratio: | 100 dB | 80 dB |
Current - Input Bias: | 1.5pA | 1.7μA |
Voltage - Supply, Single/Dual (±): | 5V~24V ±2.5V~12V | 2.7V~12V ±1.35V~6V |
Output Current per Channel: | 60mA | 170mA |
Input Offset Voltage (Vos): | 2mV | 2mV |
Gain Bandwidth Product: | 40MHz | 125MHz |
Neg Supply Voltage-Nom (Vsup): | -5V | -5V |
Voltage Gain: | 92dB | 74dB |
Power Supply Rejection Ratio (PSRR): | 100dB | 73dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 1mV | 2mV |
Settling Time: | 90 ns | - |
Low-Bias: | YES | NO |
Micropower: | NO | NO |
Programmable Power: | NO | NO |
Dual Supply Voltage: | 9V | - |
Input Capacitance: | 2.3pF | - |
Length: | 2mm | 2mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | - |
Mount: | - | Surface Mount |
Number of Elements: | - | 1 |
Reach Compliance Code: | - | not_compliant |
Architecture: | - | VOLTAGE-FEEDBACK |
Bias Current-Max (IIB) @25C: | - | 2.8μA |
Wideband: | - | YES |

AD8033AKSZ-REEL7
(In Stock: 10)
Analog Devices Inc.United States