AD8033AKSZ-REEL7 alternative parts: AD8029AKSZ-REEL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP VFB 80MHZ RRO SC70-5
IC OP AMP GP RR 125MHZ SC70-6
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
6-TSSOP, SC-88, SOT-363
Surface Mount:
YES
YES
Number of Pins:
5
6
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
FastFET™
-
JESD-609 Code:
e4
e4
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
6
ECCN Code:
EAR99
EAR99
Packing Method:
TR
TAPE AND REEL
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
AD8033
AD8029
Pin Count:
5
6
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
1
1
Operating Supply Current:
3.5mA
1.5mA
Nominal Supply Current:
3.5mA
1.5mA
Output Current:
5mA
5mA
Quiescent Current:
3.5mA
1.5mA
Slew Rate:
80V/μs
63V/μs
Amplifier Type:
Voltage Feedback
General Purpose
Common Mode Rejection Ratio:
100 dB
90 dB
Current - Input Bias:
1.5pA
1.7μA
Voltage - Supply, Single/Dual (±):
5V~24V ±2.5V~12V
2.7V~12V ±1.35V~6V
Output Current per Channel:
60mA
170mA
Input Offset Voltage (Vos):
2mV
5mV
Gain Bandwidth Product:
40MHz
40MHz
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Voltage Gain:
92dB
74dB
Power Supply Rejection Ratio (PSRR):
100dB
80dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
1mV
2mV
Settling Time:
90 ns
80 ns
Low-Bias:
YES
NO
Micropower:
NO
NO
Programmable Power:
NO
NO
Dual Supply Voltage:
9V
-
Input Capacitance:
2.3pF
2pF
Length:
2mm
2mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Architecture:
-
VOLTAGE-FEEDBACK
Bias Current-Max (IIB) @25C:
-
2.8μA
Radiation Hardening:
-
No
AD8033AKSZ-REEL7

AD8033AKSZ-REEL7

(In Stock: 10)

Analog Devices Inc.