AD8065ARTZ-R2 alternative parts: AD8051ARTZ-R2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD8065ARTZ-R2Operational Amplifier, Single, 145 MHz, 1 Amplifier, 180 V/s, 5V to 24V, SOT-23, 5 Pins
OP Amp Single Volt Fdbk R-R O/P ±6V/12V 5-Pin SOT-23 T/R
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
-
Factory Lead Time:
8 Weeks
-
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SC-74A, SOT-753
Surface Mount:
YES
YES
Number of Pins:
5
5
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
FastFET™
-
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Discontinued
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
AD8065
AD8051
Pin Count:
5
5
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
Rail-to-Rail
Operating Supply Voltage:
18V
5V
Number of Channels:
1
1
Operating Supply Current:
7.4mA
4.8mA
Nominal Supply Current:
7.4mA
5.5mA
Quiescent Current:
7.4mA
5.5mA
Slew Rate:
180V/μs
170V/μs
Amplifier Type:
Voltage Feedback
Voltage Feedback
Common Mode Rejection Ratio:
100 dB
88 dB
Current - Input Bias:
3pA
1.4μA
Voltage - Supply, Single/Dual (±):
5V~24V ±2.5V~12V
3V~12V ±1.5V~6V
Output Current per Channel:
30mA
45mA
Input Offset Voltage (Vos):
1.5mV
1.7mV
Bandwidth:
145MHz
-
Gain Bandwidth Product:
60MHz
80MHz
Neg Supply Voltage-Nom (Vsup):
-5V
-5V
Voltage Gain:
113dB
98dB
Power Supply Rejection Ratio (PSRR):
100dB
70dB
Frequency Compensation:
NO
YES
Voltage - Input Offset:
400μV
1.8mV
Settling Time:
55 ns
-
Dual Supply Voltage:
9V
5V
Input Capacitance:
2.1pF
1.4pF
Height:
1.15mm
1.15mm
Length:
2.9mm
2.9mm
Width:
1.6mm
1.6mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Unity Gain BW-Nom:
-
110000 kHz
Low-Offset:
-
NO
Supply Voltage Limit-Max:
-
6.3V
Low-Bias:
-
NO
Micropower:
-
NO
Bias Current-Max (IIB) @25C:
-
2.6μA
Programmable Power:
-
NO
Radiation Hardening:
-
No
AD8065ARTZ-R2

AD8065ARTZ-R2

(In Stock: 100000)

Analog Devices Inc.