AD811ARZ-16-REEL7 alternative parts: LMH6503MA/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OP Amp Single Current Fdbk ±18V 16-Pin SOIC W T/R
IC OPAMP VGA 1 CIRCUIT 14SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.295, 7.50mm Width)
14-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
-
Number of Pins:
16
14
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
14
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Applications:
Current Feedback
-
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
5V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
AD811
LMH6503
Pin Count:
16
14
Qualification Status:
Not Qualified
-
Temperature Grade:
INDUSTRIAL
-
Number of Channels:
1
1
Operating Supply Current:
16mA
-
Nominal Supply Current:
16mA
37mA
Quiescent Current:
16mA
-
Slew Rate:
2500V/μs
1800V/μs
Amplifier Type:
OPERATIONAL AMPLIFIER
Variable Gain
Common Mode Rejection Ratio:
60 dB
67 dB
Voltage - Supply, Single/Dual (±):
±4.5V~18V
5V~12V ±2.5V~6V
Output Current per Channel:
100mA
90mA
Supply Type:
Dual
-
Input Offset Voltage (Vos):
3mV
370mV
Neg Supply Voltage-Nom (Vsup):
-15V
-5V
Power Supply Rejection Ratio (PSRR):
70dB
57dB
Settling Time:
25 ns
-
-3db Bandwidth:
140MHz
-
Dual Supply Voltage:
15V
5V
Input Capacitance:
7.5pF
-
Input Bias Current:
2μA
-
Input Voltage Noise Density:
1.9nV/sqrt Hz
6.6nV/sqrt Hz
Height Seated (Max):
2.65mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Mount:
-
Surface Mount
Operating Temperature:
-
-40°C~85°C
Series:
-
LMH®
Resistance:
-
750kOhm
Terminal Finish:
-
Matte Tin (Sn)
Terminal Position:
-
DUAL
Operating Supply Voltage:
-
9V
Supply Voltage-Max (Vsup):
-
6V
Number of Circuits:
-
1
Analog IC - Other Type:
-
ANALOG CIRCUIT
Output Current:
-
90mA
Current - Input Bias:
-
11μA
Max Input Voltage:
-
12V
Gain Bandwidth Product:
-
100MHz
Voltage Gain:
-
70dB
Height:
-
1.75mm
Length:
-
8.65mm
Width:
-
3.91mm
Thickness:
-
1.58mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
AD811ARZ-16-REEL7

AD811ARZ-16-REEL7

(In Stock: 2)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $16.827145

    $16.83

  • 10

    $15.874665

    $158.75

  • 100

    $14.976099

    $1,497.61

  • 500

    $14.128395

    $7,064.20

  • 1000

    $13.328675

    $13,328.68

Minimum: 1 Multiples: 1

Unit Price: $16.827145

Ext Price: $16.83

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity