AD8138ARZ alternative parts: AD8132ARZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD8138ARZ Differential Amplifier, Low Distortion, 1 Amplifiers, 3.5 mV, 1.0045 dB, 320 MHz, -40 C, 85 C
ANALOG DEVICES AD8132ARZ Differential Amplifier, High Speed, 1 Amplifiers, 7 mV, 1.015 dB, 350 MHz, -40 C, 125 C
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
10 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Interface Standards:
GENERAL PURPOSE
-
Number of Elements:
1
-
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
ADC Driver
-
Resistance:
6MOhm
3MOhm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Applications:
Data Acquisition
-
Max Power Dissipation:
550mW
250mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8138
AD8132
Pin Count:
8
8
Operating Supply Voltage:
9V
5V
Temperature Grade:
INDUSTRIAL
-
Max Supply Voltage:
11V
-
Min Supply Voltage:
2.7V
-
Operating Supply Current:
20mA
10.7mA
Nominal Supply Current:
20mA
10.7mA
Power Dissipation:
550mW
250mW
Output Current:
95mA
-
Slew Rate:
1150 V/μs
1200V/μs
Common Mode Rejection Ratio:
70 dB
70 dB
Output Characteristics:
DIFFERENTIAL
-
Output Current per Channel:
95mA
70mA
Input Offset Voltage (Vos):
1mV
1mV
Gain Bandwidth Product:
320MHz
350MHz
Differential Output:
YES
-
Voltage Gain:
0.028dB
0.129dB
Power Supply Rejection Ratio (PSRR):
70dB
70dB
Output Polarity:
COMPLEMENTARY
-
Gain:
1 dB
-
Settling Time:
16 ns
15 ns
Input Characteristics:
DIFFERENTIAL
-
Max Dual Supply Voltage:
5.5V
-
-3db Bandwidth:
320MHz
360MHz
Driver Number of Bits:
1
-
Min Dual Supply Voltage:
1.4V
-
Dual Supply Voltage:
5V
5V
Input Bias Current:
7μA
-
Negative Supply Voltage-Nom:
-5V
-
Height:
1.5mm
1.5mm
Length:
5mm
5mm
Width:
4mm
4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Operating Temperature:
-
-40°C~125°C
Number of Channels:
-
1
Amplifier Type:
-
Differential
Current - Input Bias:
-
3μA
Voltage - Supply, Single/Dual (±):
-
2.7V~11V ±1.35V~5.5V
Bandwidth:
-
350MHz
Neg Supply Voltage-Nom (Vsup):
-
-5V
Average Bias Current-Max (IIB):
-
7μA
AD8138ARZ

AD8138ARZ

(In Stock: 24)

Analog Devices Inc.