AD8138ARZ alternative parts: AD8138AR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD8138ARZ Differential Amplifier, Low Distortion, 1 Amplifiers, 3.5 mV, 1.0045 dB, 320 MHz, -40 C, 85 C
IC AMP DIFF LDIST LP 95MA 8SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 3 months ago)
-
Factory Lead Time:
10 Weeks
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Interface Standards:
GENERAL PURPOSE
GENERAL PURPOSE
Number of Elements:
1
1
Packaging:
Tube
Tube
JESD-609 Code:
e3
e0
Pbfree Code:
no
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
ADC Driver
ADC Driver
Resistance:
6MOhm
6MOhm
Terminal Finish:
Matte Tin (Sn)
-
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Applications:
Data Acquisition
Data Acquisition
Max Power Dissipation:
550mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
240
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8138
AD8138
Pin Count:
8
8
Operating Supply Voltage:
9V
-
Temperature Grade:
INDUSTRIAL
INDUSTRIAL
Max Supply Voltage:
11V
11V
Min Supply Voltage:
2.7V
2.7V
Operating Supply Current:
20mA
20mA
Nominal Supply Current:
20mA
-
Power Dissipation:
550mW
550mW
Output Current:
95mA
95mA
Slew Rate:
1150 V/μs
1150 V/μs
Common Mode Rejection Ratio:
70 dB
70 dB
Output Characteristics:
DIFFERENTIAL
-
Output Current per Channel:
95mA
95mA
Input Offset Voltage (Vos):
1mV
1mV
Gain Bandwidth Product:
320MHz
320MHz
Differential Output:
YES
YES
Voltage Gain:
0.028dB
0.028dB
Power Supply Rejection Ratio (PSRR):
70dB
70dB
Output Polarity:
COMPLEMENTARY
-
Gain:
1 dB
-
Settling Time:
16 ns
16 ns
Input Characteristics:
DIFFERENTIAL
DIFFERENTIAL
Max Dual Supply Voltage:
5.5V
5.5V
-3db Bandwidth:
320MHz
320MHz
Driver Number of Bits:
1
1
Min Dual Supply Voltage:
1.4V
1.4V
Dual Supply Voltage:
5V
-
Input Bias Current:
7μA
7μA
Negative Supply Voltage-Nom:
-5V
-5V
Height:
1.5mm
-
Length:
5mm
4.9mm
Width:
4mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
-
Weight:
-
540.001716mg
Input Capacitance:
-
1pF
AD8138ARZ

AD8138ARZ

(In Stock: 24)

Analog Devices Inc.