AD8138ARZ alternative parts: AD8138AR-REEL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES AD8138ARZ Differential Amplifier, Low Distortion, 1 Amplifiers, 3.5 mV, 1.0045 dB, 320 MHz, -40 C, 85 C | IC AMP DIFF LDIST LP 95MA 8SOIC |
Lifecycle Status: | PRODUCTION (Last Updated: 3 months ago) | - |
Factory Lead Time: | 10 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Interface Standards: | GENERAL PURPOSE | GENERAL PURPOSE |
Number of Elements: | 1 | - |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Type: | ADC Driver | ADC Driver |
Resistance: | 6MOhm | 6MOhm |
Terminal Finish: | Matte Tin (Sn) | - |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Applications: | Data Acquisition | Data Acquisition |
Max Power Dissipation: | 550mW | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 240 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD8138 | AD8138 |
Pin Count: | 8 | 8 |
Operating Supply Voltage: | 9V | - |
Temperature Grade: | INDUSTRIAL | INDUSTRIAL |
Max Supply Voltage: | 11V | 11V |
Min Supply Voltage: | 2.7V | 2.7V |
Operating Supply Current: | 20mA | 20mA |
Nominal Supply Current: | 20mA | - |
Power Dissipation: | 550mW | 550mW |
Output Current: | 95mA | - |
Slew Rate: | 1150 V/μs | 1150 V/μs |
Common Mode Rejection Ratio: | 70 dB | 70 dB |
Output Characteristics: | DIFFERENTIAL | - |
Output Current per Channel: | 95mA | - |
Input Offset Voltage (Vos): | 1mV | 1mV |
Gain Bandwidth Product: | 320MHz | 320MHz |
Differential Output: | YES | YES |
Voltage Gain: | 0.028dB | 0.028dB |
Power Supply Rejection Ratio (PSRR): | 70dB | 70dB |
Output Polarity: | COMPLEMENTARY | - |
Gain: | 1 dB | - |
Settling Time: | 16 ns | - |
Input Characteristics: | DIFFERENTIAL | DIFFERENTIAL |
Max Dual Supply Voltage: | 5.5V | 5.5V |
-3db Bandwidth: | 320MHz | - |
Driver Number of Bits: | 1 | 1 |
Min Dual Supply Voltage: | 1.4V | 1.4V |
Dual Supply Voltage: | 5V | - |
Input Bias Current: | 7μA | 7μA |
Negative Supply Voltage-Nom: | -5V | -5V |
Height: | 1.5mm | - |
Length: | 5mm | 4.9mm |
Width: | 4mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin |
Weight: | - | 540.001716mg |
Number of Channels: | - | 1 |

AD8138ARZ
(In Stock: 24)
Analog Devices Inc.United States