AD8226ARZ alternative parts: AD8227BRZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, AMP, INST, R-R, LP, 13MA, 8SO
IC OPAMP INSTR 250KHZ RRO 8SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
26 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Resistance:
800MOhm
60kOhm
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8226
AD8227
Pin Count:
8
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
1
1
Operating Supply Current:
400μA
400μA
Nominal Supply Current:
325μA
-
Max Supply Current:
350μA
600μA
Slew Rate:
0.6V/μs
0.8V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
105 dB
100 dB
Current - Input Bias:
20nA
20nA
Voltage - Supply, Single/Dual (±):
2.2V~36V ±1.35V~18V
2.2V~36V ±1.5V~18V
Output Current per Channel:
13mA
13mA
Input Offset Voltage (Vos):
2μV
200μV
Bandwidth:
1.5MHz
-
Gain Bandwidth Product:
1.5MHz
250 kHz
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Voltage Gain:
60dB
60dB
Average Bias Current-Max (IIB):
0.027μA
0.027μA
Voltage - Input Offset:
100μV
100μV
-3db Bandwidth:
1.5MHz
0.25MHz
Voltage Gain-Nom:
5
-
Height:
1.5mm
1.5mm
Length:
5mm
5mm
Width:
4mm
4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Finish:
-
Matte Tin (Sn)
Power Supply Rejection Ratio (PSRR):
-
105dB
AD8226ARZ

AD8226ARZ

(In Stock: 950)

Analog Devices Inc.