AD8226ARZ alternative parts: MCP6V01-E/SN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, AMP, INST, R-R, LP, 13MA, 8SO
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
-
Factory Lead Time:
26 Weeks
9 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Resistance:
800MOhm
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
1.8V
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
AD8226
MCP6V01
Pin Count:
8
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
1
1
Operating Supply Current:
400μA
300μA
Nominal Supply Current:
325μA
300μA
Max Supply Current:
350μA
-
Slew Rate:
0.6V/μs
0.5V/μs
Amplifier Type:
Instrumentation
Zero-Drift
Common Mode Rejection Ratio:
105 dB
130 dB
Current - Input Bias:
20nA
1pA
Voltage - Supply, Single/Dual (±):
2.2V~36V ±1.35V~18V
1.8V~5.5V
Output Current per Channel:
13mA
22mA
Input Offset Voltage (Vos):
2μV
2μV
Bandwidth:
1.5MHz
-
Gain Bandwidth Product:
1.5MHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-
Voltage Gain:
60dB
156dB
Average Bias Current-Max (IIB):
0.027μA
0.005μA
Voltage - Input Offset:
100μV
-
-3db Bandwidth:
1.5MHz
-
Voltage Gain-Nom:
5
-
Height:
1.5mm
1.2446mm
Length:
5mm
4.8768mm
Width:
4mm
3.9116mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Published:
-
2000
Terminal Finish:
-
Matte Tin (Sn) - annealed
Power Supplies:
-
2/5V
Output Current:
-
22mA
Architecture:
-
VOLTAGE-FEEDBACK
Unity Gain BW-Nom:
-
1300 kHz
Power Supply Rejection Ratio (PSRR):
-
130dB
Low-Offset:
-
YES
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
6.5V
Low-Bias:
-
YES
Micropower:
-
YES
Programmable Power:
-
NO
AD8226ARZ

AD8226ARZ

(In Stock: 950)

Analog Devices Inc.