AD8232ACPZ-R7 alternative parts: ADA4691-4ACPZ-R2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC ECG FRONT END 20LFCSP | IC OPAMP VFB 3.6MHZ RRO 16LFCSP |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 week ago) |
Factory Lead Time: | 16 Weeks | 8 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-WFQFN Exposed Pad, CSP | 16-WFQFN Exposed Pad, CSP |
Number of Pins: | 20 | 16 |
Packaging: | Digi-Reel® | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 20 | 16 |
ECCN Code: | EAR99 | EAR99 |
Type: | ECG Front End | - |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Applications: | Heart Rate Monitoring | - |
HTS Code: | 8542.39.00.01 | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 4 |
Supply Voltage: | 3V | 5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD8232 | ADA4691 |
Pin Count: | 20 | 16 |
Temperature Grade: | INDUSTRIAL | - |
Max Supply Voltage: | 3.5V | - |
Min Supply Voltage: | 2V | - |
Operating Supply Current: | 170μA | 180μA |
Nominal Supply Current: | 170μA | - |
Common Mode Rejection Ratio: | 80 dB | 98 dB |
Input Offset Voltage (Vos): | 3mV | 2.5mV |
Power Supply Rejection Ratio (PSRR): | 90dB | 90dB |
Input Bias Current: | 50pA | - |
Length: | 4mm | 3.1mm |
Height Seated (Max): | 0.8mm | - |
Width: | 4mm | 3.1mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Operating Temperature: | - | -40°C~125°C |
Terminal Finish: | - | Matte Tin (Sn) |
Packing Method: | - | TAPE AND REEL |
Output Type: | - | Rail-to-Rail |
Operating Supply Voltage: | - | 3V |
Power Supplies: | - | +-1.35/+-2.5/2.7/5V |
Number of Channels: | - | 4 |
Quiescent Current: | - | 180μA |
Slew Rate: | - | 1.3V/μs |
Amplifier Type: | - | Voltage Feedback |
Current - Input Bias: | - | 0.5pA |
Voltage - Supply, Single/Dual (±): | - | 2.7V~5.5V ±1.35V~2.5V |
Output Current per Channel: | - | 55mA |
Unity Gain BW-Nom: | - | 3600 kHz |
Voltage Gain: | - | 110dB |
Average Bias Current-Max (IIB): | - | 0.00036μA |
Low-Offset: | - | NO |
Frequency Compensation: | - | NO |
Supply Voltage Limit-Max: | - | 6V |
Voltage - Input Offset: | - | 500μV |
Settling Time: | - | 1.5 μs |
Low-Bias: | - | YES |
Micropower: | - | NO |
Bias Current-Max (IIB) @25C: | - | 0.000225μA |
Programmable Power: | - | NO |
Input Capacitance: | - | 7pF |
Input Offset Current-Max (IIO): | - | 0.000225μA |
Input Voltage Noise Density: | - | 16nV/sqrt Hz |
Height: | - | 750μm |
Radiation Hardening: | - | No |

AD8232ACPZ-R7
(In Stock: 6000)
Analog Devices Inc.United States