AD8237ARMZ-R7 alternative parts: INA333AIDGKT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP INSTR 200KHZ RRO 8MSOP
INST AMP, Z DRIFT, R/R, 50UA, 8MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
16 Weeks
6 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
8
Number of Elements:
1
3
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
0.65mm
0.65mm
Base Part Number:
AD8237
INA333
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
Rail-to-Rail
Power Supplies:
5V
2/5V
Operating Supply Current:
115μA
50μA
Nominal Supply Current:
115μA
50μA
Slew Rate:
0.15V/μs
0.16V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
106 dB
100 dB
Current - Input Bias:
250pA
70pA
Voltage - Supply, Single/Dual (±):
1.8V~5.5V
1.8V~5.5V ±0.9V~2.75V
Output Current per Channel:
4mA
40mA
Input Offset Voltage (Vos):
75μV
25μV
Voltage Gain:
60dB
60dB
Supply Voltage Limit-Max:
6V
5.5V
Voltage - Input Offset:
25μV
10μV
-3db Bandwidth:
0.2MHz
0.15MHz
Voltage Gain-Nom:
10
10
Length:
3mm
3mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Surface Mount:
-
YES
Weight:
-
26.506804mg
Resistance:
-
100GOhm
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
-
TR
Peak Reflow Temperature (Cel):
-
260
Number of Channels:
-
1
Max Supply Current:
-
75μA
Quiescent Current:
-
50μA
Bandwidth:
-
150 kHz
Gain Bandwidth Product:
-
150 kHz
Average Bias Current-Max (IIB):
-
0.0002μA
Power Supply Rejection Ratio (PSRR):
-
120dB
Input Offset Current-Max (IIO):
-
0.0002μA
Width:
-
3mm
Height:
-
1.07mm
Thickness:
-
970μm
Radiation Hardening:
-
No
REACH SVHC:
-
No SVHC
AD8237ARMZ-R7

AD8237ARMZ-R7

(In Stock: 12)

Analog Devices Inc.