AD8237ARMZ-R7 alternative parts: MCP6N16-100E/MS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP INSTR 200KHZ RRO 8MSOP
IC INST AMP 1 CIRCUIT 8MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
-
Factory Lead Time:
16 Weeks
13 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
8
Number of Elements:
1
-
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Cut Tape (CT)
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
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
Number of Functions:
1
1
Supply Voltage:
5V
2.9V
Terminal Pitch:
0.65mm
0.65mm
Base Part Number:
AD8237
MCP6N16
Pin Count:
8
-
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
Rail-to-Rail
Power Supplies:
5V
-
Operating Supply Current:
115μA
1.1mA
Nominal Supply Current:
115μA
-
Slew Rate:
0.15V/μs
2 V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
106 dB
112 dB
Current - Input Bias:
250pA
2pA
Voltage - Supply, Single/Dual (±):
1.8V~5.5V
1.8V~5.5V
Output Current per Channel:
4mA
10mA
Input Offset Voltage (Vos):
75μV
85μV
Voltage Gain:
60dB
-
Supply Voltage Limit-Max:
6V
6.5V
Voltage - Input Offset:
25μV
-
-3db Bandwidth:
0.2MHz
-
Voltage Gain-Nom:
10
126
Length:
3mm
3mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
Published:
-
2015
Terminal Finish:
-
Matte Tin (Sn) - annealed
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Number of Circuits:
-
1
Voltage Gain-Min:
-
100
Non-linearity-Max:
-
0.25%
Height:
-
950μm
Width:
-
3mm
REACH SVHC:
-
No SVHC
AD8237ARMZ-R7

AD8237ARMZ-R7

(In Stock: 12)

Analog Devices Inc.