AD8307ARZ-REEL alternative parts: AD8307AR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SP Amp LOG Amp Single R-R O/P 5.5V 8-Pin SOIC N T/R
IC LOGARITHMIC AMPLIFIER 8SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
OBSOLETE (Last Updated: 5 months ago)
Factory Lead Time:
8 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Number of Elements:
6
6
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
e0
Pbfree Code:
no
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
Logarithmic Amplifier
Logarithmic Amplifier
Resistance:
1.1kOhm
1.1kOhm
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Applications:
Receiver Signal Strength Indication (RSSI)
Receiver Signal Strength Indication (RSSI)
Max Power Dissipation:
500mW
500mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
235
Number of Functions:
1
1
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
20
Base Part Number:
AD8307
AD8307
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Power Supplies:
5V
5V
Temperature Grade:
INDUSTRIAL
INDUSTRIAL
Number of Channels:
1
1
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Operating Supply Current:
8mA
8mA
Nominal Supply Current:
8mA
8mA
Power Dissipation:
50mW
50mW
Quiescent Current:
8mA
8mA
Response Time:
400 ns
400 ns
Input Offset Voltage (Vos):
500μV
500μV
Voltage Gain:
85.8dB
85.8dB
-3db Bandwidth:
500MHz
500MHz
Input Bias Current:
25μA
25μA
Positive Input Voltage-Max:
4V
4V
Negative Input Voltage-Max:
-0.3V
-0.3V
Length:
4.9mm
5mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Operating Supply Voltage:
-
5V
Max Supply Current:
-
10mA
Bandwidth:
-
500MHz
Height:
-
1.5mm
Width:
-
4mm
Radiation Hardening:
-
No
AD8307ARZ-REEL

AD8307ARZ-REEL

(In Stock: 2830)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $20.527996

    $20.53

  • 10

    $19.366034

    $193.66

  • 100

    $18.269843

    $1,826.98

  • 500

    $17.235701

    $8,617.85

  • 1000

    $16.260096

    $16,260.10

Minimum: 1 Multiples: 1

Unit Price: $20.527996

Ext Price: $20.53

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity