AD8307ARZ-REEL alternative parts: AD8307AR-REEL
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | SP Amp LOG Amp Single R-R O/P 5.5V 8-Pin SOIC N T/R | SP Amp LOG Amp Single R-R O/P 5.5V 8-Pin SOIC N T/R |
Lifecycle Status: | PRODUCTION (Last Updated: 1 month ago) | OBSOLETE (Last Updated: 5 months ago) |
Factory Lead Time: | 8 Weeks | - |
Contact Plating: | Tin | Lead, Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Number of Elements: | 6 | 6 |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | Logarithmic Amplifier | Logarithmic Amplifier |
Resistance: | 1.1kOhm | 1.1kOhm |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Applications: | Receiver Signal Strength Indication (RSSI) | Receiver Signal Strength Indication (RSSI) |
Max Power Dissipation: | 500mW | 500mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 240 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | 30 |
Base Part Number: | AD8307 | AD8307 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | Not Qualified |
Power Supplies: | 5V | 5V |
Temperature Grade: | INDUSTRIAL | INDUSTRIAL |
Number of Channels: | 1 | 1 |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 2.7V | 2.7V |
Operating Supply Current: | 8mA | 8mA |
Nominal Supply Current: | 8mA | 8mA |
Power Dissipation: | 50mW | 50mW |
Quiescent Current: | 8mA | 8mA |
Response Time: | 400 ns | 400 ns |
Input Offset Voltage (Vos): | 500μV | 500μV |
Voltage Gain: | 85.8dB | 85.8dB |
-3db Bandwidth: | 500MHz | 500MHz |
Input Bias Current: | 25μA | 25μA |
Positive Input Voltage-Max: | 4V | 4V |
Negative Input Voltage-Max: | -0.3V | -0.3V |
Length: | 4.9mm | 4.9mm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Reach Compliance Code: | - | not_compliant |
Bandwidth: | - | 500MHz |

AD8307ARZ-REEL
(In Stock: 2830)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$20.527996
$20.53
10
$19.366034
$193.66
100
$18.269843
$1,826.98
500
$17.235701
$8,617.85
1000
$16.260096
$16,260.10
Minimum: 1 Multiples: 1
Unit Price: $20.527996
Ext Price: $20.53
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools