AD831APZ-REEL7 alternative parts: AD831AP-REEL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Up/Down Conv Mixer ±5V 400MHz 20-Pin PLCC T/R
INTEGRATED CIRCUIT
Lifecycle Status:
PRODUCTION (Last Updated: 4 weeks ago)
OBSOLETE (Last Updated: 5 months ago)
Factory Lead Time:
8 Weeks
-
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-LCC (J-Lead)
20-LCC (J-Lead)
Surface Mount:
YES
-
Number of Pins:
20
20
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
AD831
AD831
JESD-609 Code:
e3
e0
Pbfree Code:
no
no
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
-
ECCN Code:
EAR99
EAR99
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Max Power Dissipation:
1.2W
1.2W
Voltage - Supply:
4.5V~5.5V
4.5V~5.5V
Construction:
MODULE
COMPONENT
Frequency:
500MHz
500MHz
Pin Count:
20
20
Operating Supply Voltage:
5.5V
5V
Power Supplies:
+-5V
-
Operating Supply Current:
100mA
100mA
Nominal Supply Current:
100mA
100mA
Power Dissipation:
1.2W
-
RF/Microwave Device Type:
DOUBLE BALANCED
DOUBLE BALANCED
RF Type:
HF, VHF
HF, VHF
Characteristic Impedance:
50Ohm
50Ohm
Secondary Attributes:
With Amplifier
Down Converter
Noise Figure:
14dB
14dB
P1dB:
10 dBm
10 dBm
Number of Mixers:
1
1
Power Gain:
0dB
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Operating Temperature (Max.):
-
85°C
Operating Temperature (Min.):
-
-40°C
Gain:
-
0dB
Radiation Hardening:
-
No
AD831APZ-REEL7

AD831APZ-REEL7

(In Stock: 177)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $22.818795

    $22.82

  • 10

    $21.527165

    $215.27

  • 100

    $20.308646

    $2,030.86

  • 500

    $19.159100

    $9,579.55

  • 1000

    $18.074623

    $18,074.62

Minimum: 1 Multiples: 1

Unit Price: $22.818795

Ext Price: $22.82

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity