AD831APZ-REEL7 alternative parts: AD831APZ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Up/Down Conv Mixer ±5V 400MHz 20-Pin PLCC T/R | ANALOG DEVICES - AD831APZ - Mélangeur RF faible distorsion, double balancement, 4,5 V à 5,5 V, bande passante 400 MHz, LCC-20 |
Lifecycle Status: | PRODUCTION (Last Updated: 4 weeks ago) | PRODUCTION (Last Updated: 4 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Tin | Tin |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-LCC (J-Lead) | 20-LCC (J-Lead) |
Surface Mount: | YES | - |
Number of Pins: | 20 | 20 |
Packaging: | Tape & Reel (TR) | Tube |
Series: | AD831 | AD831 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Max Power Dissipation: | 1.2W | 1.2W |
Voltage - Supply: | 4.5V~5.5V | 4.5V~5.5V |
Construction: | MODULE | MODULE |
Frequency: | 500MHz | - |
Pin Count: | 20 | 20 |
Operating Supply Voltage: | 5.5V | - |
Power Supplies: | +-5V | +-5V |
Operating Supply Current: | 100mA | 100mA |
Nominal Supply Current: | 100mA | 100mA |
Power Dissipation: | 1.2W | 1.2W |
RF/Microwave Device Type: | DOUBLE BALANCED | DOUBLE BALANCED |
RF Type: | HF, VHF | HF, VHF |
Characteristic Impedance: | 50Ohm | 50Ohm |
Secondary Attributes: | With Amplifier | Down Converter |
Noise Figure: | 14dB | 14dB |
P1dB: | 10 dBm | 10 dBm |
Number of Mixers: | 1 | 1 |
Power Gain: | 0dB | 0dB |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Mount: | - | Surface Mount |
Bandwidth: | - | 500MHz |
Height: | - | 3.68mm |
Length: | - | 9.04mm |
Width: | - | 9.04mm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

AD831APZ-REEL7
(In Stock: 177)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$22.818795
$22.82
10
$21.527165
$215.27
100
$20.308646
$2,030.86
500
$19.159100
$9,579.55
1000
$18.074623
$18,074.62
Minimum: 1 Multiples: 1
Unit Price: $22.818795
Ext Price: $22.82
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools