AD8338ACPZ-R7 alternative parts: AD8330ACPZ-RL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP VGA 18MHZ 16LFCSP
IC OPAMP VGA 150MHZ RRO 16LFCSP
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
8 Weeks
10 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad, CSP
16-WFQFN Exposed Pad, CSP
Number of Pins:
16
16
Number of Elements:
1
1
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
AD8338
AD8330
Pin Count:
16
16
Operating Supply Voltage:
5V
6V
Supply Voltage-Max (Vsup):
5V
6V
Supply Voltage-Min (Vsup):
3V
2.7V
Operating Supply Current:
3mA
20mA
Nominal Supply Current:
3mA
-
Slew Rate:
50V/μs
1500V/μs
Amplifier Type:
Variable Gain
Variable Gain
Max Input Voltage:
3V
-
Voltage - Supply, Single/Dual (±):
3V~5V
2.7V~6V
Output Current per Channel:
5mA
-
Input Offset Voltage (Vos):
1mV
1mV
Voltage Gain:
80dB
-
Consumer IC Type:
CONSUMER CIRCUIT
CONSUMER CIRCUIT
Max Junction Temperature (Tj):
150°C
-
Height:
800μm
-
Length:
3.1mm
3mm
Width:
3.1mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Resistance:
-
1.2kOhm
Terminal Form:
-
NO LEAD
Qualification Status:
-
Not Qualified
Output Type:
-
Differential, Rail-to-Rail
Power Dissipation:
-
1.67W
Common Mode Rejection Ratio:
-
55 dB
Current - Input Bias:
-
100nA
Gain Bandwidth Product:
-
150MHz
Gain:
-
50 dB
AD8338ACPZ-R7

AD8338ACPZ-R7

(In Stock: 7)

Analog Devices Inc.