AD8397ARDZ-REEL7 alternative parts: ISL28290FBZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP VFB 69MHZ RRO 8SOIC
IC OPAMP VFB 170MHZ RRO 8SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
-
Factory Lead Time:
8 Weeks
5 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
-
Package / Case:
8-SOIC (0.154, 3.90mm Width) Exposed Pad
SOIC
Surface Mount:
YES
-
Number of Pins:
8
8
Operating Temperature:
-40°C~85°C
-
Packaging:
Tape & Reel (TR)
-
JESD-609 Code:
e3
e3
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Packing Method:
TAPE AND REEL
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Supply Voltage:
12V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8397
-
Pin Count:
8
-
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
-
Number of Channels:
2
2
Operating Supply Current:
11mA
8.5mA
Quiescent Current:
11mA
-
Slew Rate:
53V/μs
50 V/μs
Amplifier Type:
Voltage Feedback
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
96 dB
103 dB
Current - Input Bias:
200pA
10μA
Voltage - Supply, Single/Dual (±):
3V~24V ±1.5V~12V
-
Output Current per Channel:
310mA
144mA
Input Offset Voltage (Vos):
3mV
240μV
Gain Bandwidth Product:
35MHz
-
Neg Supply Voltage-Nom (Vsup):
-12V
-
Unity Gain BW-Nom:
14000 kHz
-
Voltage Gain:
90dB
102dB
Average Bias Current-Max (IIB):
0.9μA
-
Power Supply Rejection Ratio (PSRR):
86dB
80dB
Low-Offset:
NO
-
Frequency Compensation:
YES
-
Voltage - Input Offset:
1mV
-
Low-Bias:
NO
-
Micropower:
NO
-
-3db Bandwidth:
69MHz
170MHz
Bias Current-Max (IIB) @25C:
0.9μA
-
Programmable Power:
NO
-
Input Capacitance:
1.4pF
-
Wideband:
NO
-
Length:
4.9mm
-
Height Seated (Max):
1.75mm
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Contains Lead
-
Mount:
-
Surface Mount
Published:
-
2006
Terminal Finish:
-
Matte Tin (Sn) - annealed
Max Operating Temperature:
-
125°C
Min Operating Temperature:
-
-40°C
Temperature Grade:
-
AUTOMOTIVE
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
3V
Bandwidth:
-
170MHz
Input Voltage Noise Density:
-
1nV/sqrt Hz
Input Noise Current Density:
-
2.1pA/sqrt Hz
Radiation Hardening:
-
No
AD8397ARDZ-REEL7

AD8397ARDZ-REEL7

(In Stock: 3)

Analog Devices Inc.