AD8397ARDZ-REEL7 alternative parts: LMH6619MAE/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP VFB 69MHZ RRO 8SOIC | IC OPAMP VFB 2 CIRCUIT 8SOIC |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Tin | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TAPE AND REEL | TR |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 2 |
Supply Voltage: | 12V | 5V |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD8397 | LMH6619 |
Pin Count: | 8 | 8 |
Qualification Status: | Not Qualified | - |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Number of Channels: | 2 | - |
Operating Supply Current: | 11mA | 1.45mA |
Quiescent Current: | 11mA | - |
Slew Rate: | 53V/μs | 57V/μs |
Amplifier Type: | Voltage Feedback | Voltage Feedback |
Common Mode Rejection Ratio: | 96 dB | 81 dB |
Current - Input Bias: | 200pA | 1.5μA |
Voltage - Supply, Single/Dual (±): | 3V~24V ±1.5V~12V | 2.7V~11V ±1.35V~5.5V |
Output Current per Channel: | 310mA | 35mA |
Input Offset Voltage (Vos): | 3mV | 100μV |
Gain Bandwidth Product: | 35MHz | 58MHz |
Neg Supply Voltage-Nom (Vsup): | -12V | -5V |
Unity Gain BW-Nom: | 14000 kHz | 63000 kHz |
Voltage Gain: | 90dB | 100dB |
Average Bias Current-Max (IIB): | 0.9μA | 1.9μA |
Power Supply Rejection Ratio (PSRR): | 86dB | 64dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Voltage - Input Offset: | 1mV | - |
Low-Bias: | NO | NO |
Micropower: | NO | NO |
-3db Bandwidth: | 69MHz | 140MHz |
Bias Current-Max (IIB) @25C: | 0.9μA | - |
Programmable Power: | NO | NO |
Input Capacitance: | 1.4pF | - |
Wideband: | NO | YES |
Length: | 4.9mm | 4.9mm |
Height Seated (Max): | 1.75mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Mount: | - | Surface Mount |
Number of Elements: | - | 2 |
Terminal Finish: | - | Matte Tin (Sn) |
Nominal Supply Current: | - | 1.25mA |
Output Current: | - | 35mA |
Supply Voltage Limit-Max: | - | 5.5V |
Neg Supply Voltage-Max (Vsup): | - | -5.5V |
Height: | - | 1.75mm |
Width: | - | 3.91mm |
Thickness: | - | 1.58mm |
Radiation Hardening: | - | No |

AD8397ARDZ-REEL7
(In Stock: 3)
Analog Devices Inc.United States