AD8397ARDZ-REEL7 alternative parts: LMH6619MAX/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP VFB 69MHZ RRO 8SOIC
IC OPAMP VFB 2 CIRCUIT 8SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width) Exposed Pad
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
-
Number of Pins:
8
8
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Packing Method:
TAPE AND REEL
TR
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
2
2
Supply Voltage:
12V
5V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
AD8397
LMH6619
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
2
-
Operating Supply Current:
11mA
1.45mA
Quiescent Current:
11mA
-
Slew Rate:
53V/μs
57V/μs
Amplifier Type:
Voltage Feedback
Voltage Feedback
Common Mode Rejection Ratio:
96 dB
81 dB
Current - Input Bias:
200pA
1.5μA
Voltage - Supply, Single/Dual (±):
3V~24V ±1.5V~12V
2.7V~11V ±1.35V~5.5V
Output Current per Channel:
310mA
35mA
Input Offset Voltage (Vos):
3mV
100μV
Gain Bandwidth Product:
35MHz
58MHz
Neg Supply Voltage-Nom (Vsup):
-12V
-5V
Unity Gain BW-Nom:
14000 kHz
63000 kHz
Voltage Gain:
90dB
100dB
Average Bias Current-Max (IIB):
0.9μA
1.9μA
Power Supply Rejection Ratio (PSRR):
86dB
64dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Voltage - Input Offset:
1mV
-
Low-Bias:
NO
NO
Micropower:
NO
NO
-3db Bandwidth:
69MHz
140MHz
Bias Current-Max (IIB) @25C:
0.9μA
-
Programmable Power:
NO
NO
Input Capacitance:
1.4pF
-
Wideband:
NO
YES
Length:
4.9mm
4.9mm
Height Seated (Max):
1.75mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Mount:
-
Surface Mount
Number of Elements:
-
2
Terminal Finish:
-
Matte Tin (Sn)
Nominal Supply Current:
-
1.25mA
Output Current:
-
35mA
Supply Voltage Limit-Max:
-
5.5V
Neg Supply Voltage-Max (Vsup):
-
-5.5V
Height:
-
1.75mm
Width:
-
3.91mm
Thickness:
-
1.58mm
Radiation Hardening:
-
No
AD8397ARDZ-REEL7

AD8397ARDZ-REEL7

(In Stock: 3)

Analog Devices Inc.