AD8418WBRMZ alternative parts: MCP1252-ADJI/MS
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Current Sense Amplifiers Zero Drift ,Precision Current Sense AMP | IC REG CHARGE PUMP ADJ 8MSOP |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | - |
Factory Lead Time: | 26 Weeks | 16 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 139.989945mg | 139.989945mg |
Usage Level: | Automotive grade | Industrial grade |
Operating Temperature: | -40°C~125°C | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | Automotive | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | - |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | AD8418 | MCP1252 |
Pin Count: | 8 | - |
Qualification Status: | Not Qualified | - |
Output Voltage: | 5V | 5.5V |
Operating Supply Voltage: | 5V | - |
Power Supplies: | 5V | - |
Number of Channels: | 1 | - |
Operating Supply Current: | 2.6mA | - |
Nominal Supply Current: | 2.6mA | - |
Max Supply Current: | 130μA | - |
Slew Rate: | 1V/μs | - |
Amplifier Type: | Current Sense | - |
Common Mode Rejection Ratio: | 100 dB | - |
Voltage - Supply, Single/Dual (±): | 2.7V~5.5V | - |
Input Offset Voltage (Vos): | 200μV | - |
Bandwidth: | 250 kHz | - |
Gain Bandwidth Product: | 250 kHz | - |
Power Supply Rejection Ratio (PSRR): | 80dB | - |
Supply Voltage Limit-Max: | 6V | - |
Input Capacitance: | 2pF | - |
Input Bias Current: | 130μA | - |
Height: | 950μm | 850μm |
Length: | 3.2mm | 3mm |
Width: | 3.2mm | 3mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Published: | - | 2002 |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Frequency: | - | 780kHz |
Function: | - | Step-Up/Step-Down |
Number of Outputs: | - | 1 |
Output Type: | - | Adjustable |
Max Output Current: | - | 120mA |
Input Voltage-Nom: | - | 3.6V |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 2V |
Analog IC - Other Type: | - | SWITCHED CAPACITOR REGULATOR |
Output Configuration: | - | Positive |
Max Output Voltage: | - | 5.5V |
Voltage - Output (Min/Fixed): | - | 1.5V |
Topology: | - | Charge Pump |
Control Mode: | - | VOLTAGE-MODE |
Frequency - Switching: | - | 650kHz |
Control Technique: | - | PULSE WIDTH MODULATION |
Synchronous Rectifier: | - | No |
Min Output Voltage: | - | 1.5V |
Switcher Configuration: | - | BUCK-BOOST |

AD8418WBRMZ
(In Stock: 100)
Analog Devices Inc.United States