AD8418WBRMZ alternative parts: MCP1253-ADJI/MS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Current Sense Amplifiers Zero Drift ,Precision Current Sense AMP
IC REG CHARGE PUMP ADJ 8MSOP
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
-
Factory Lead Time:
26 Weeks
16 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
8
Weight:
139.989945mg
-
Usage Level:
Automotive grade
Industrial grade
Operating Temperature:
-40°C~125°C
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
Automotive
-
JESD-609 Code:
e3
e3
Pbfree Code:
no
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
Number of Functions:
1
-
Supply Voltage:
5V
-
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
AD8418
MCP1253
Pin Count:
8
-
Qualification Status:
Not Qualified
-
Output Voltage:
5V
5.5V
Operating Supply Voltage:
5V
-
Power Supplies:
5V
-
Number of Channels:
1
-
Operating Supply Current:
2.6mA
-
Nominal Supply Current:
2.6mA
-
Max Supply Current:
130μA
-
Slew Rate:
1V/μs
-
Amplifier Type:
Current Sense
-
Common Mode Rejection Ratio:
100 dB
-
Voltage - Supply, Single/Dual (±):
2.7V~5.5V
-
Input Offset Voltage (Vos):
200μV
-
Bandwidth:
250 kHz
-
Gain Bandwidth Product:
250 kHz
-
Power Supply Rejection Ratio (PSRR):
80dB
-
Supply Voltage Limit-Max:
6V
-
Input Capacitance:
2pF
-
Input Bias Current:
130μA
-
Height:
950μm
850μm
Length:
3.2mm
3mm
Width:
3.2mm
3mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Published:
-
2002
Terminal Finish:
-
Matte Tin (Sn) - annealed
Frequency:
-
1.2MHz
Function:
-
Step-Up/Step-Down
Number of Outputs:
-
1
Output Type:
-
Adjustable
Max Output Current:
-
120mA
Input Voltage-Nom:
-
3.6V
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
2V
Analog IC - Other Type:
-
SWITCHED CAPACITOR REGULATOR
Output Configuration:
-
Positive
Max Output Voltage:
-
5.5V
Voltage - Output (Min/Fixed):
-
1.5V
Topology:
-
Charge Pump
Control Mode:
-
VOLTAGE-MODE
Frequency - Switching:
-
1MHz
Control Technique:
-
PULSE WIDTH MODULATION
Synchronous Rectifier:
-
No
Min Output Voltage:
-
1.5V
Switcher Configuration:
-
BUCK-BOOST
AD8418WBRMZ

AD8418WBRMZ

(In Stock: 100)

Analog Devices Inc.