AD8418WBRMZ alternative parts: NCP1421DMR2G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Current Sense Amplifiers Zero Drift ,Precision Current Sense AMP
IC REG BST ADJ 1.5A SYNC 8MICRO
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
26 Weeks
10 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
8
Weight:
139.989945mg
-
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~125°C
-40°C~85°C TA
Packaging:
Tube
Cut Tape (CT)
Series:
Automotive
-
JESD-609 Code:
e3
e3
Pbfree Code:
no
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
Number of Functions:
1
-
Supply Voltage:
5V
-
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
AD8418
NCP1421
Pin Count:
8
-
Qualification Status:
Not Qualified
-
Output Voltage:
5V
5V
Operating Supply Voltage:
5V
5V
Power Supplies:
5V
-
Number of Channels:
1
-
Operating Supply Current:
2.6mA
-
Nominal Supply Current:
2.6mA
-
Max Supply Current:
130μA
-
Slew Rate:
1V/μs
-
Amplifier Type:
Current Sense
-
Common Mode Rejection Ratio:
100 dB
-
Voltage - Supply, Single/Dual (±):
2.7V~5.5V
-
Input Offset Voltage (Vos):
200μV
-
Bandwidth:
250 kHz
-
Gain Bandwidth Product:
250 kHz
-
Power Supply Rejection Ratio (PSRR):
80dB
-
Supply Voltage Limit-Max:
6V
-
Input Capacitance:
2pF
-
Input Bias Current:
130μA
-
Height:
950μm
-
Length:
3.2mm
3mm
Width:
3.2mm
3mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Published:
-
2004
Function:
-
Step-Up
Number of Outputs:
-
1
Efficiency:
-
94 %
Output Type:
-
Adjustable
Max Output Current:
-
600mA
Voltage - Input (Min):
-
1V
Input Voltage-Nom:
-
3.3V
Analog IC - Other Type:
-
SWITCHING REGULATOR
Output Configuration:
-
Positive
Max Output Voltage:
-
5V
Voltage - Output (Min/Fixed):
-
1.5V
Topology:
-
Boost
Control Mode:
-
VOLTAGE-MODE
Frequency - Switching:
-
1.2MHz
Halogen Free:
-
Halogen Free
Control Technique:
-
PULSE WIDTH MODULATION
Synchronous Rectifier:
-
Yes
Min Output Voltage:
-
1.5V
Radiation Hardening:
-
No
AD8418WBRMZ

AD8418WBRMZ

(In Stock: 100)

Analog Devices Inc.