AD8421ARZ alternative parts: LT1468IS8#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD8421ARZ Instrument Amplifier, 1 Amplifier, 60 V, 35 V/s, 10 MHz, 5V to 36V, SOIC
IC OPAMP GP 1 CIRCUIT 8SO
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
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
Number of Functions:
1
1
Supply Voltage:
15V
5V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8421
LT1468
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Number of Channels:
1
1
Operating Supply Current:
2.3mA
3.9mA
Nominal Supply Current:
2mA
-
Max Supply Current:
2.3mA
-
Slew Rate:
35V/μs
22V/μs
Amplifier Type:
Instrumentation
General Purpose
Common Mode Rejection Ratio:
94 dB
96 dB
Current - Input Bias:
1nA
10nA
Voltage - Supply, Single/Dual (±):
5V~36V ±2.5V~18V
±4.5V~15V
Output Current per Channel:
65mA
22mA
Input Offset Voltage (Vos):
70μV
30μV
Gain Bandwidth Product:
10MHz
-
Neg Supply Voltage-Nom (Vsup):
-15V
-5V
Voltage Gain:
80dB
135.56dB
Power Supply Rejection Ratio (PSRR):
140dB
100dB
Voltage - Input Offset:
60μV
-
-3db Bandwidth:
10MHz
-
Input Offset Current-Max (IIO):
0.0022μA
-
Max Junction Temperature (Tj):
150°C
-
Voltage Gain-Nom:
10
-
Non-linearity-Max:
0.005%
-
Height:
1.75mm
-
Length:
5mm
4.9mm
Width:
4mm
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Surface Mount:
-
YES
Published:
-
2009
Terminal Finish:
-
Matte Tin (Sn)
Supply Current-Max:
-
7mA
Architecture:
-
VOLTAGE-FEEDBACK
Bandwidth:
-
90MHz
Unity Gain BW-Nom:
-
88000 kHz
Low-Offset:
-
YES
Frequency Compensation:
-
YES
Low-Bias:
-
NO
Micropower:
-
NO
Bias Current-Max (IIB) @25C:
-
0.04μA
Programmable Power:
-
NO
Nominal Gain Bandwidth Product:
-
200MHz
Radiation Hardening:
-
No
AD8421ARZ

AD8421ARZ

(In Stock: 20)

Analog Devices Inc.