AD8421ARZ alternative parts: OPA211IDRGR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES AD8421ARZ Instrument Amplifier, 1 Amplifier, 60 V, 35 V/s, 10 MHz, 5V to 36V, SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
8 Weeks
12 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Operating Temperature:
-40°C~85°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e4
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
AD8421
OPA211
Pin Count:
8
8
Qualification Status:
Not Qualified
-
Number of Channels:
1
-
Operating Supply Current:
2.3mA
3.6mA
Nominal Supply Current:
2mA
6mA
Max Supply Current:
2.3mA
-
Slew Rate:
35V/μs
27V/μs
Amplifier Type:
Instrumentation
General Purpose
Common Mode Rejection Ratio:
94 dB
114 dB
Current - Input Bias:
1nA
60nA
Voltage - Supply, Single/Dual (±):
5V~36V ±2.5V~18V
4.5V~36V ±2.25V~18V
Output Current per Channel:
65mA
30mA
Input Offset Voltage (Vos):
70μV
30μV
Gain Bandwidth Product:
10MHz
80MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Voltage Gain:
80dB
114dB
Power Supply Rejection Ratio (PSRR):
140dB
140dB
Voltage - Input Offset:
60μV
-
-3db Bandwidth:
10MHz
-
Input Offset Current-Max (IIO):
0.0022μA
-
Max Junction Temperature (Tj):
150°C
-
Voltage Gain-Nom:
10
-
Non-linearity-Max:
0.005%
-
Height:
1.75mm
800μm
Length:
5mm
3mm
Width:
4mm
3mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Surface Mount:
-
YES
Number of Elements:
-
1
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
-
TR
Terminal Pitch:
-
0.5mm
Output Type:
-
Rail-to-Rail
Operating Supply Voltage:
-
18V
Output Current:
-
30mA
Architecture:
-
VOLTAGE-FEEDBACK
Unity Gain BW-Nom:
-
45000 kHz
Low-Offset:
-
YES
Frequency Compensation:
-
YES
Supply Voltage Limit-Max:
-
20V
Low-Bias:
-
NO
Micropower:
-
NO
Programmable Power:
-
NO
Nominal Gain Bandwidth Product:
-
45MHz
Max I/O Voltage:
-
50μV
Wideband:
-
YES
Thickness:
-
730μm
Radiation Hardening:
-
No
AD8421ARZ

AD8421ARZ

(In Stock: 20)

Analog Devices Inc.