AD8421TRMZ-EP-R7 alternative parts: AD8421BRMZ-R7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INST AMP 1 CIRCUIT 8MSOP
Instrumentation Amplifiers 3nV/Hz Low Power
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
12 Weeks
12 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
8
Number of Elements:
1
1
Operating Temperature:
-55°C~125°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e3
Pbfree Code:
no
no
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
Number of Functions:
1
1
Supply Voltage:
15V
15V
Terminal Pitch:
0.65mm
0.65mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
AD8421
AD8421
Pin Count:
8
8
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Current:
2.3mA
2.3mA
Nominal Supply Current:
2.3mA
2.3mA
Slew Rate:
35V/μs
35V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
94 dB
94 dB
Current - Input Bias:
1nA
100pA
Voltage - Supply, Single/Dual (±):
5V~36V ±2.5V~18V
5V~36V ±2.5V~18V
Output Current per Channel:
65mA
65mA
Input Offset Voltage (Vos):
25μV
25μV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Voltage Gain:
80dB
80dB
Voltage - Input Offset:
70μV
-
-3db Bandwidth:
10MHz
10MHz
Input Offset Current-Max (IIO):
0.003μA
-
Voltage Gain-Nom:
10
10
Non-linearity-Max:
0.005%
0.005%
Length:
3mm
3mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Finish:
-
Matte Tin (Sn)
Average Bias Current-Max (IIB):
-
0.006μA
AD8421TRMZ-EP-R7

AD8421TRMZ-EP-R7

(In Stock: 1)

Analog Devices Inc.